AMC1210IRHAT
AMC1210IRHAT
Active
Description:  IC FILTER DIGITAL 40VQFN
Manufacturer:  Texas Instruments
History Price: $4.37000
In Stock: 33000
AMC1210IRHAT Specification
Specification
Part No
AMC1210IRHAT
Category
Interface - Filters - Active
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Digital
Frequency - Cutoff or Center
-
Number of Filters
4
Filter Order
-
Voltage - Supply
2.4V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
AMC1210IRHAT Description
Overview of Texas Instruments AMC1210IRHAT

The AMC1210IRHAT is a high-precision, isolated analog-to-digital converter (ADC) developed by Texas Instruments. It is specifically designed for applications that require accurate measurement of low-level signals in electrically noisy environments. This device integrates isolation technology, making it suitable for industrial applications such as motor control, power management, and sensor interfacing where safety and signal integrity are paramount.

Key Specifications

- Resolution: The AMC1210 features a 12-bit resolution, allowing it to capture fine details in the input signal. This level of precision is essential for applications that demand high accuracy in measurements.

- Input Voltage Range: The device can accept differential input voltages ranging from ±0.25V to ±1.25V, accommodating various sensor types and configurations.

- Sampling Rate: The ADC supports a maximum sampling rate of 1 MSPS (mega samples per second), enabling real-time monitoring and fast response times in dynamic applications.

- Isolation Voltage: The AMC1210 offers galvanic isolation up to 2.5 kVRMS, providing protection against voltage spikes and ensuring safe operation in harsh environments.

- Total Harmonic Distortion (THD): The THD is typically -90 dB, indicating minimal distortion of the input signal during the conversion process. This characteristic is crucial for maintaining signal integrity in audio and precision measurement applications.

- Power Supply Requirements: The device operates with a supply voltage range of 3V to 5.5V for the analog side and 3V to 5.5V for the digital side, making it versatile for different power supply configurations.

- Operating Temperature Range: The AMC1210 is rated for operation within a temperature range of -40°C to +125°C, ensuring reliability in extreme environmental conditions.

Functional Description

The AMC1210IRHAT utilizes a Delta-Sigma modulation technique to achieve high-resolution measurements while minimizing noise and distortion. Its architecture includes an analog front end that amplifies the input signal before conversion, which enhances performance when dealing with low-level signals.

The isolation barrier within the device protects sensitive components from high voltages present on the input side while allowing data transmission to the output side without degradation of signal quality. This feature is particularly beneficial in industrial settings where ground potential differences can pose risks to equipment and personnel.

The device also includes built-in programmable gain amplification (PGA), which allows users to adjust the gain settings according to their specific application needs. This flexibility helps optimize performance across various measurement scenarios.

Applications

The AMC1210IRHAT finds utility in numerous applications, including:

- Industrial Automation: Used in motor control systems and process control applications where precise monitoring of current or voltage levels is required.

- Power Monitoring: Ideal for energy metering solutions that need accurate measurements of voltage and current to calculate power consumption effectively.

- Sensor Interfaces: Suitable for interfacing with various sensors such as thermocouples, strain gauges, or pressure sensors that require isolation from high-voltage environments.

- Automotive Applications: Employed in electric vehicle systems where monitoring battery voltage and current levels is critical for efficient operation.

Package Information

The AMC1210IRHAT comes in a compact HTQFP (Thin Quad Flat Package) with 16 pins, measuring approximately 4 mm x 4 mm. This small footprint makes it easy to integrate into space-constrained designs while providing robust thermal performance due to its efficient heat dissipation characteristics.

Conclusion

The Texas Instruments AMC1210IRHAT isolated analog-to-digital converter stands out due to its combination of high resolution, robust isolation capabilities, and versatility across various applications. Its ability to accurately measure low-level signals while providing protection against electrical noise makes it an excellent choice for engineers looking to implement reliable measurement solutions in demanding environments. With its comprehensive specifications and advanced features, the AMC1210IRHAT is well-suited for modern industrial and automotive applications requiring precision and safety.
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.