AMC1210IRHAR
AMC1210IRHAR
Active
Description:  IC FILTER DIGITAL 40VQFN
Manufacturer:  Texas Instruments
History Price: $1.94550
In Stock: 1900
AMC1210IRHAR Specification
Specification
Part No
AMC1210IRHAR
Category
Interface - Filters - Active
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Digital
Frequency - Cutoff or Center
-
Number of Filters
4
Filter Order
-
Voltage - Supply
2.4V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
AMC1210IRHAR Description
The Texas Instruments AMC1210IRHAR is a high-precision, low-power, delta-sigma analog-to-digital converter (ADC) designed specifically for industrial applications that require highly accurate measurements of analog signals. It is equipped with a built-in programmable gain amplifier (PGA) and supports high-speed conversion, making it ideal for applications like sensor interfaces, motor control, and industrial automation systems where high accuracy and low power consumption are critical.

## Core Specifications

* Device Type: Delta-Sigma Analog-to-Digital Converter (ADC)
* Number of Channels: Single-channel input (single-ended)
* Resolution: 16 bits (providing a high level of precision in the measurement of small voltage signals)
* Sampling Rate: Up to 1.6 MSPS (Million Samples Per Second) at maximum resolution, allowing for high-speed data acquisition
* Input Voltage Range: ±10V differential, which enables measurement of signals with a wide voltage range
* Power Supply: 3.3V (typical), with a wide operating voltage range of 2.7V to 5.25V, making it suitable for various industrial and battery-powered applications
* Package Type: 16-pin QFN (Quad Flat No-lead) package, ideal for compact designs requiring high-performance analog-to-digital conversion

## Electrical Characteristics

* Resolution: 16-bit resolution with a programmable gain amplifier (PGA), allowing for higher precision measurements and flexible scaling of the input signal
* Sampling Rate (Data Rate): 1.6 MSPS at 16-bit resolution, enabling the device to handle high-speed signal conversions with minimal delay
* Signal-to-Noise Ratio (SNR): 85 dB (typical), indicating good accuracy and noise immunity in signal conversion
* Total Harmonic Distortion (THD): -85 dB (typical), ensuring high-quality signal fidelity by minimizing distortion during signal conversion
* Input Impedance: 100 kΩ (typical), ensuring that the ADC does not load the input signal excessively and maintains the integrity of the measured signal
* Power Consumption: Low power consumption of 10 mA (typical) during active operation, with a shutdown mode consuming just 1 µA, which is ideal for battery-operated applications

## Features and Performance

* Delta-Sigma Architecture: The AMC1210 uses a delta-sigma modulation architecture that offers excellent linear performance, low noise, and high dynamic range, making it ideal for precision applications.
* Programmable Gain Amplifier (PGA): Integrated PGA with gain options from 1 to 128, providing the flexibility to measure weak signals with high accuracy. This feature is particularly useful in applications such as sensor signal conditioning.
* Low Offset and Drift: The AMC1210 provides excellent offset voltage and drift characteristics, ensuring that the measurements are stable over time and temperature.
* Internal Voltage Reference: Includes an internal voltage reference (2.048V) with low temperature drift, ensuring stable and accurate measurements across varying environmental conditions.
* Reference Input: Allows for an external reference voltage input for even greater accuracy and flexibility in systems requiring more precise control over the ADC reference voltage.
* Automatic Power-Down Mode: The device includes an automatic power-down feature when the converter is not in use, which conserves power in applications where continuous conversion is not needed.

## Analog Input

* Differential Input: The ADC supports differential input signals, which enhances common-mode rejection and enables precise measurements of small differential signals in noisy environments.
* Input Voltage Range: The input voltage range is fully differential with a maximum of ±10V, and it is well-suited for use with sensors and transducers that generate low-level differential voltage signals.
* Common-Mode Rejection Ratio (CMRR): The high CMRR value (typically 80 dB) ensures that the AMC1210 can reject unwanted noise and common-mode signals, providing accurate measurements even in electrically noisy environments.

## Output and Communication

* Digital Interface: The AMC1210 offers a serial interface for communication, with SPI (Serial Peripheral Interface) or I2C options for easy integration with microcontrollers and processors in industrial control systems.
* Data Output: The output is a 16-bit digital value that represents the converted analog signal, which can be used for further processing, display, or control actions in the system.
* Conversion Time: Conversion time can be adjusted for higher-speed conversions or lower-power operation, depending on the application's requirements.
* Output Data Rate: The output data rate of up to 1.6 MSPS ensures that the device can handle high-speed signals and is capable of real-time monitoring and control in applications with fast dynamic changes.

## Applications

* Industrial Automation: Used in industrial control systems for measuring and converting analog signals from sensors such as temperature sensors, pressure transducers, and current sensors.
* Motor Control: Suitable for motor control systems where accurate measurement of motor parameters such as voltage, current, and position is required for feedback and control.
* Power Measurement: Used in energy meters, power analyzers, and other power measurement equipment to accurately measure AC or DC signals, providing critical data for energy monitoring and optimization.
* Signal Conditioning: Ideal for conditioning signals from various sensors in automation and robotics applications, ensuring the signals are accurately converted for digital processing.
* Medical Equipment: The high precision of the AMC1210 makes it useful for medical instruments that require highly accurate signal measurements, such as in diagnostic devices or patient monitoring systems.

## Key Benefits

* High Accuracy and Precision: With 16-bit resolution, a wide input voltage range, and low distortion, the AMC1210 delivers highly accurate and precise measurements, which are crucial for applications requiring strict tolerance.
* Low Power Consumption: The device’s low power consumption, particularly in shutdown mode, makes it suitable for energy-sensitive applications, such as battery-powered or portable equipment.
* Flexible Gain Options: The integrated PGA with programmable gain enables flexible measurement of low-level signals, making it highly adaptable to a variety of input conditions.
* High-Speed Performance: The high sampling rate of 1.6 MSPS ensures that fast-changing signals can be accurately captured, which is critical for real-time applications.
* Reliable and Robust Design: With low offset, low drift, and excellent common-mode rejection, the AMC1210 offers high reliability in industrial environments where noise and temperature variations are common.
* Wide Input Voltage Range: The ability to measure differential inputs up to ±10V allows the AMC1210 to interface easily with a variety of sensors and transducers, enhancing its versatility in industrial applications.

## Conclusion

The Texas Instruments AMC1210IRHAR is a highly capable, low-power, high-precision delta-sigma ADC that is ideal for a wide range of industrial applications requiring accurate signal conversion. Its built-in programmable gain amplifier, fast sampling rate, and excellent noise rejection make it perfect for sensor interfaces, motor control, power measurement, and industrial automation. The low power consumption and flexibility in data rate adjustment also ensure it can be used in battery-powered or energy-constrained systems. With its high accuracy, robust design, and easy-to-integrate digital interface, the AMC1210 is an excellent choice for precision measurement applications.
Customer Reviews
4.95 out of 5.00 stars from 75 customer reviews from all over the world
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend