AM2432BSDGHIALV
AM2432BSDGHIALV
Active
Description:  IC MCU 32BIT 256KB TCM 441FCBGA
Manufacturer:  Texas Instruments
History Price: $24.39000
In Stock: 30300
AM2432BSDGHIALV Specification
Specification
Part No
AM2432BSDGHIALV
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4F, ARM? Cortex?-R5F
Core Size
32-Bit Quad-Core
Speed
400MHz, 800MHz
Connectivity
CANbus, Ethernet, I2C, MMC/SDIO, QSPI, SPI, UART/USART, USB
Peripherals
AES, DMA, POR, PWM, SHA, WDT
Number of I/O
198
Program Memory Size
256KB (256K x 8)
Program Memory Type
Tightly Coupled Memory (TCM)
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 1.89V, 3.135V ~ 3.465V
Data Converters
A/D 8x12b
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
441-BFBGA, FCBGA
Supplier Device Package
441-FCBGA (17.2x17.2)
AM2432BSDGHIALV PDF Datasheet
AM2432BSDGHIALV Related Parts
AM2432BSFFHIALV
AM2432BSFFHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2432BSFFHIALVR
AM2432BSFFHIALVR
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2434BSFFHIALV
AM2434BSFFHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2434BSFFHIALVR
AM2434BSFFHIALVR
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2431BSDFHIALVR
AM2431BSDFHIALVR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDFHIALXR
AM2431BSDFHIALXR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDGHIALVR
AM2431BSDGHIALVR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDGHIALXR
AM2431BSDGHIALXR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2432BKEGHIALXR
AM2432BKEGHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BKFGHIALXR
AM2432BKFGHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSDFHIALVR
AM2432BSDFHIALVR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSDFHIALXR
AM2432BSDFHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSDGHIALV Compare Parts
  • AM2432BSDGHIALV vs AM2434BSFFHIALV
  • AM2432BSDGHIALV vs AM2432BSFFHIALVR
  • AM2432BSDGHIALV vs AM2432BSFFHIALV
  • AM2432BSDGHIALV vs AM2634COMFHAZCZR
  • AM2432BSDGHIALV vs AM2634COKFHMZCZRQ1
  • AM2432BSDGHIALV vs AM2632COLFHAZCZR
  • AM2432BSDGHIALV vs AM2632COKFHMZCZRQ1
  • AM2432BSDGHIALV vs AM2631CODGHMZCZRQ1
  • AM2432BSDGHIALV vs AM2631CNDGHAZCZR
  • AM2432BSDGHIALV vs AM2434BSFFHIALXR
  • AM2432BSDGHIALV vs AM2434BSEFHIALXR
  • AM2432BSDGHIALV vs AM2434BSEFHIALVR
  • AM2432BSDGHIALV vs AM2434BSDGHIALXR
  • AM2432BSDGHIALV vs AM2434BSDGHIALVR
  • AM2432BSDGHIALV vs AM2434BSDFHIALXR
  • AM2432BSDGHIALV vs AM2434BSDFHIALVR
  • AM2432BSDGHIALV vs AM2432BSFFHIALXR
  • AM2432BSDGHIALV vs AM2432BSEFHIALXR
  • AM2432BSDGHIALV vs AM2432BSEFHIALVR
  • AM2432BSDGHIALV vs AM2432BSDGHIALXR
  • AM2432BSDGHIALV vs AM2432BSDGHIALVR
  • AM2432BSDGHIALV vs AM2432BSDFHIALXR
  • AM2432BSDGHIALV vs AM2432BSDFHIALVR
  • AM2432BSDGHIALV vs AM2432BKFGHIALXR
  • AM2432BSDGHIALV vs AM2432BKEGHIALXR
  • AM2432BSDGHIALV vs AM2431BSDGHIALXR
  • AM2432BSDGHIALV vs AM2431BSDGHIALVR
  • AM2432BSDGHIALV vs AM2431BSDFHIALXR
  • AM2432BSDGHIALV vs AM2431BSDFHIALVR
  • AM2432BSDGHIALV vs AM29200-16KC/W
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you