☰
8414301CA
8414301CA
Active
Description:  SN54ALS21A DUAL 4-INPUT POSITIVE
Manufacturer:  Texas Instruments
Datasheet:   8414301CA Datasheet
History Price: $10.85000
In Stock: 10880
8414301CA Specification
Specification
Part No
8414301CA
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
8414301CA PDF Datasheet
8414301CA Related Parts
84142012A
84142012A
Texas Instruments
SN54ALS09 QUADRUPLE 2-INPUT POSI
8414201CA
8414201CA
Texas Instruments
IC GATE AND OPEN 4CH 2-IN 14CDIP
84142012A
84142012A
Texas Instruments
MILITARY 4-CH, 2-INPUT, 4.5-V TO
8414201CA
8414201CA
Texas Instruments
MILITARY 4-CH, 2-INPUT, 4.5-V TO
84143012A
84143012A
Texas Instruments
MILITARY 2-CH, 4-INPUT, 4.5-V TO
8414501RA
8414501RA
Texas Instruments
MILITARY 6-CH, 2-INPUT, 4.5-V TO
8415501RA
8415501RA
Texas Instruments
MILITARY 8-CH, 4.5-V TO 5.5-V BI
8414301CA Compare Parts
  • 8414301CA vs 84142012A
  • 8414301CA vs 8415501RA
  • 8414301CA vs 8414501RA
  • 8414301CA vs 84143012A
  • 8414301CA vs 8414201CA
  • 8414301CA vs 84142012A
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.