☰
84072012A
84072012A
Active
Description:  SN54HC373 OCTAL D-TYPE TRANSPARE
Manufacturer:  Texas Instruments
Datasheet:   84072012A Datasheet
History Price: $38.84000
In Stock: 47760
84072012A Specification
Specification
Part No
84072012A
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
84072012A PDF Datasheet
84072012A Related Parts
84001012A
84001012A
Texas Instruments
SN54ALS574B OCTAL D-TYPE EDGE-TR
8400101SA
8400101SA
Texas Instruments
SN54ALS574B OCTAL D-TYPE EDGE-TR
8400102RA
8400102RA
Texas Instruments
SN54ALS576B OCTAL D-TYPE EDGE-TR
84032013A
84032013A
Texas Instruments
SN54ALS873B DUAL 4-BIT D-TYPE LA
84067012A
84067012A
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20CLCC
84067022A
84067022A
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20CLCC
84071012A
84071012A
Texas Instruments
SN54HC374 OCTAL D-TYPE EDGE-TRIG
8407101SA
8407101SA
Texas Instruments
SN54HC374 OCTAL D-TYPE EDGE-TRIG
8407201SA
8407201SA
Texas Instruments
SN54HC373 OCTAL D-TYPE TRANSPARE
84074012A
84074012A
Texas Instruments
SN54HC240 OCTAL BUFFERS AND LINE
8408501SA
8408501SA
Texas Instruments
SN54HC245 OCTAL BUS TRANSCEIVERS
8409001CA
8409001CA
Harris Corporation
IC TXRX NON-INVERT 6V 14CDIP
84072012A Compare Parts
  • 84072012A vs 8409001CA
  • 84072012A vs 8408501SA
  • 84072012A vs 84074012A
  • 84072012A vs 8407201SA
  • 84072012A vs 8407101SA
  • 84072012A vs 84071012A
  • 84072012A vs 84067022A
  • 84072012A vs 84067012A
  • 84072012A vs 84032013A
  • 84072012A vs 8400102RA
  • 84072012A vs 8400101SA
  • 84072012A vs 84001012A
  • 84072012A vs 84098012A
  • 84072012A vs 8409601SA
  • 84072012A vs 8409601RA
  • 84072012A vs 84096012A
  • 84072012A vs 8409101DA
  • 84072012A vs 8409101CA
  • 84072012A vs 84091012A
  • 84072012A vs 8409001CA
  • 84072012A vs 8408501SA
  • 84072012A vs 8408501RA
  • 84072012A vs 84085012A
  • 84072012A vs 8407401SA
  • 84072012A vs 84074012A
  • 84072012A vs 8406701RAX161
  • 84072012A vs 8403301SA
  • 84072012A vs 8403301RA
  • 84072012A vs 8403101CA
  • 84072012A vs 84031012A
  • 84072012A vs 8403001SA
  • 84072012A vs 8403001RA
  • 84072012A vs 84030012A
  • 84072012A vs 84013022A
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.