☰
7702402CA
7702402CA
Active
Description:  IC GATE AND 4CH 2-INP 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   7702402CA Datasheet
History Price: Active
In Stock: 32170
7702402CA Specification
Specification
Part No
7702402CA
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
7702402CA PDF Datasheet
7702402CA Related Parts
7704403CA
7704403CA
Harris Corporation
NOR GATE
7705102CA
7705102CA
Texas Instruments
CD4073B-MIL CMOS TRIPLE 3-INPUT
7700401FA
7700401FA
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/D
7702002EA
7702002EA
Texas Instruments
MILITARY 6-CH, 3-V TO 18-V INVER
7704403CA
7704403CA
Texas Instruments
MILITARY 2-CH, 4-INPUT, 3-V TO 1
7704602CA
7704602CA
Texas Instruments
MILITARY 4-CH, 2-INPUT, 3-V TO 1
7705102CA
7705102CA
Texas Instruments
MILITARY 3-CH, 3-INPUT, 3-V TO 1
7705902CA
7705902CA
Texas Instruments
MILITARY 2-CH, 4-INPUT, 3-V TO 1
7706002CA
7706002CA
Texas Instruments
MILITARY 2-CH, 4-INPUT, 3-V TO 1
7702402CA Compare Parts
  • 7702402CA vs 7704403CA
  • 7702402CA vs 7706002CA
  • 7702402CA vs 7705902CA
  • 7702402CA vs 7705102CA
  • 7702402CA vs 7704602CA
  • 7702402CA vs 7704403CA
  • 7702402CA vs 7702002EA
  • 7702402CA vs 7700401FA
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)