74ALVCH162334DLRG4
74ALVCH162334DLRG4
Obsolete
Description:  IC UNIV BUS DVR 16BIT 48SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 2700
74ALVCH162334DLRG4 Specification
Specification
Part No
74ALVCH162334DLRG4
Category
Logic - Universal Bus Functions
Manufacturer
Texas Instruments
Series
74ALVCH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Driver
Number of Circuits
16-Bit
Current - Output High, Low
12mA, 12mA
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
74ALVCH162334DLRG4 PDF Datasheet
74ALVCH162334DLRG4 Related Parts
74ABT162500DLRG4
74ABT162500DLRG4
Texas Instruments
IC 18BIT UNIV TXRX 56-SSOP
74ABT162501DGGRE4
74ABT162501DGGRE4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT162501DGGRG4
74ABT162501DGGRG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT162501DLRG4
74ABT162501DLRG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16500CMTD
74ABT16500CMTD
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16500CMTD
74ABT16500CMTD
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CMTDX
74ABT16500CMTDX
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CSSC
74ABT16500CSSC
onsemi
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16500CSSCX
74ABT16500CSSCX
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16500CSSCX
74ABT16500CSSCX
onsemi
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16501CMTD
74ABT16501CMTD
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16501CMTD
74ABT16501CMTD
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ALVCH162334DLRG4 Compare Parts
  • 74ALVCH162334DLRG4 vs 74AVCM162835DGG,11
  • 74ALVCH162334DLRG4 vs 74AVCM162834DGG:11
  • 74ALVCH162334DLRG4 vs 74AVCM162834DGG112
  • 74ALVCH162334DLRG4 vs 74AVCM162834DGG11
  • 74ALVCH162334DLRG4 vs 74AVCM162834DGG,11
  • 74ALVCH162334DLRG4 vs 74AVC16834ADGV,118
  • 74ALVCH162334DLRG4 vs 74AVC16834ADGV,112
  • 74ALVCH162334DLRG4 vs 74AVC16834ADGG,118
  • 74ALVCH162334DLRG4 vs 74AVC16834ADGG,112
  • 74ALVCH162334DLRG4 vs 74AVC16334ADGG,518
  • 74ALVCH162334DLRG4 vs 74AVC16334ADGG,512
  • 74ALVCH162334DLRG4 vs 74AVC16334ADGG,118
  • 74ALVCH162334DLRG4 vs 74AVC16334ADGG,112
  • 74ALVCH162334DLRG4 vs 74AVC16269DGVRG4
  • 74ALVCH162334DLRG4 vs 74AVC16269DGVRE4
  • 74ALVCH162334DLRG4 vs 74ALVTH16601DLG4
  • 74ALVCH162334DLRG4 vs 74ALVT16601DL,518
  • 74ALVCH162334DLRG4 vs 74ALVT16601DL,512
  • 74ALVCH162334DLRG4 vs 74ALVT16601DGG,118
  • 74ALVCH162334DLRG4 vs 74ALVT16601DGG,118
  • 74ALVCH162334DLRG4 vs 74ALVT16601DGG,112
  • 74ALVCH162334DLRG4 vs 74ALVT16501DL,518
  • 74ALVCH162334DLRG4 vs 74ALVT16501DL,512
  • 74ALVCH162334DLRG4 vs 74ALVT16501DGG,118
  • 74ALVCH162334DLRG4 vs 74ALVT16501DGG,112
  • 74ALVCH162334DLRG4 vs 74ALVCR162601TX
  • 74ALVCH162334DLRG4 vs 74ALVCR162601T
  • 74ALVCH162334DLRG4 vs 74ALVCHR16409LRG4
  • 74ALVCH162334DLRG4 vs 74ALVCHR16409GRG4
  • 74ALVCH162334DLRG4 vs 74ALVCHR16409GRE4
  • 74ALVCH162334DLRG4 vs 74ALVCHR16269AVRG4
  • 74ALVCH162334DLRG4 vs 74ALVCHR16269AVRE4
  • 74ALVCH162334DLRG4 vs 74ALVCHR16269ALRG4
  • 74ALVCH162334DLRG4 vs 74ALVCHR16269ALG4
  • 74ALVCH162334DLRG4 vs 74ALVCH32501ZKFR
  • 74ALVCH162334DLRG4 vs 74ALVCH32501EC,557
  • 74ALVCH162334DLRG4 vs 74ALVCH32501EC,551
  • 74ALVCH162334DLRG4 vs 74ALVCH32501EC,518
  • 74ALVCH162334DLRG4 vs 74ALVCH16903DLRG4
  • 74ALVCH162334DLRG4 vs 74ALVCH16903DGVRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you