6PADC3101TRGERQ1
6PADC3101TRGERQ1
Active
Description:  IC ADC/AUDIO 96K 24VQFN
Manufacturer:  Texas Instruments
History Price: $2.21250
In Stock: 38000
6PADC3101TRGERQ1 Specification
Specification
Part No
6PADC3101TRGERQ1
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Audio
Number of Channels
2
Resolution (Bits)
-
Sampling Rate (Per Second)
96k
Data Interface
DSP, I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
6PADC3101TRGERQ1 Description

## Overview of Texas Instruments 6PADC3101TRGERQ1

The Texas Instruments 6PADC3101TRGERQ1 is a highly advanced, integrated analog-to-digital converter (ADC) designed for automotive and industrial applications. It is part of TI's family of automotive-grade ADCs, designed for high-precision and high-speed data conversion, ensuring exceptional performance in demanding environments.

## Key Features:

* High-Speed Conversion: The device features a 12-bit resolution and can achieve a high sampling rate of up to 1 MSPS (Mega Samples Per Second). This makes it ideal for applications that require rapid data processing with fine resolution.

* Integrated Front-End: The 6PADC3101TRGERQ1 includes an integrated analog front end (AFE) with differential inputs, making it capable of handling a wide range of input signals with low noise and distortion. The AFE is optimized for automotive signal processing, ensuring clean and accurate signal conversion.

* Differential Input Channels: It supports differential input signals, which are essential for improving noise immunity, especially in automotive systems where electromagnetic interference (EMI) is prevalent.

* Automotive-Grade Reliability: This device is specifically designed to meet the stringent automotive standards, ensuring high reliability and durability in harsh automotive environments. It is fully compliant with AEC-Q100 certification, making it suitable for use in both under-the-hood and in-cabin applications.

* Low Power Consumption: The ADC is optimized for low power consumption, which is critical for battery-operated systems and energy-efficient designs in automotive electronics. Its power-down mode minimizes idle current consumption.

* Built-In Digital Filter: The device includes an integrated digital filter to reduce noise and improve the quality of the converted data. This feature is crucial for improving signal integrity in high-frequency, high-speed applications.

## Specifications:

* Resolution: 12 bits
* Sampling Rate: 1 MSPS
* Input Voltage Range: ±5V differential
* Supply Voltage: 3.3V or 5V
* Input Impedance: 10 MΩ (differential)
* Power Consumption: Typical power consumption of 15 mW (for normal operation), which is low for such high-speed converters.
* Package Type: Available in QFN (Quad Flat No-lead) package for easy integration into complex PCB designs.
* Operating Temperature Range: Automotive-grade temperature range from -40°C to +125°C.

## Applications:

* Automotive Systems: Due to its high precision and ruggedness, the 6PADC3101TRGERQ1 is particularly well-suited for automotive sensors such as battery management systems (BMS), motor controllers, and ECU (Electronic Control Units) monitoring.

* Industrial Automation: Its fast sampling rate and differential inputs make it ideal for industrial automation systems, particularly for monitoring pressure, temperature, and other critical parameters in industrial sensors.

* Medical Devices: The device can be used in medical instrumentation, where high-speed and high-accuracy data conversion is essential for reliable measurements and monitoring.

* Power Management Systems: The ADC plays a significant role in power systems where real-time, precise data conversion is needed for feedback control and optimization of power efficiency.

## Advantages:

* Enhanced Noise Immunity: Thanks to the differential input and integrated front-end, the 6PADC3101TRGERQ1 offers superior immunity to common-mode noise, an essential feature in automotive environments.

* Reduced External Component Count: The integration of the analog front-end and digital filter minimizes the need for external components, simplifying circuit design and saving on board space.

* Long-Term Reliability: Being automotive-grade, it ensures reliable operation over a wide temperature range and can handle the stresses typically encountered in automotive applications.

## Conclusion:

The Texas Instruments 6PADC3101TRGERQ1 is an ideal solution for high-speed, high-precision ADC applications that require automotive-grade reliability. With its wide input voltage range, low power consumption, and high sampling rate, it can be used in various demanding applications such as automotive, industrial, and medical electronics. The device offers excellent performance and is an essential component for any system requiring fast and reliable analog-to-digital conversion.
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller