6PA3100IRHBRQ1
6PA3100IRHBRQ1
Active
Description:  TLV320DAC3100-Q1 LOW-POWER STERE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 39055
6PA3100IRHBRQ1 Specification
Specification
Part No
6PA3100IRHBRQ1
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Channels
-
Resolution (Bits)
-
Sampling Rate (Per Second)
-
Data Interface
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
6PA3100IRHBRQ1 Description
Overview of Texas Instruments 6PA3100IRHBRQ1

The Texas Instruments 6PA3100IRHBRQ1 is a highly integrated, automotive-grade power management IC designed for advanced power conversion applications. This device is tailored for use in automotive systems where space, efficiency, and reliability are paramount. The 6PA3100IRHBRQ1 provides a range of functions including voltage regulation, switching power conversion, and power sequencing, making it suitable for use in automotive control modules, infotainment systems, and advanced driver-assistance systems (ADAS).

Key Features

* Automotive-Grade Reliability: This IC meets the stringent requirements of the automotive industry, with a wide operating temperature range from -40°C to 125°C.
* Integrated Power Conversion: The 6PA3100IRHBRQ1 combines multiple power management functions into a single device, reducing the need for external components and simplifying system design.
* Wide Input Voltage Range: It supports an input voltage range of 4.5V to 40V, making it adaptable to various automotive power supply configurations.
* Low Quiescent Current: With a low quiescent current, this device helps optimize efficiency in systems with low standby or idle power consumption.
* High Efficiency: The device features high-efficiency buck converters that help minimize energy loss and heat dissipation, which is crucial for maintaining optimal performance in automotive environments.
* Built-in Protection Features: Integrated overcurrent, overvoltage, and thermal protection mechanisms ensure safe operation under fault conditions, enhancing the durability and reliability of the system.
* Small Footprint: The IC is packaged in a compact 28-pin HTSSOP package, allowing for efficient use of board space in automotive applications.

Functional Description

The 6PA3100IRHBRQ1 incorporates a range of power management functions including step-down voltage regulation, load distribution, and high-efficiency switching power conversion. These features are essential in modern automotive systems where minimizing power loss while maintaining system performance is crucial.

* Buck Converters: The device features integrated buck converters that step down higher input voltages to required lower output voltages, suitable for powering low-voltage components in the system.
* Low Dropout Regulation: The IC includes low dropout regulators for providing stable output voltages even when the input supply voltage is close to the required output level, ensuring consistent performance.
* Integrated Power Sequencing: The power sequencing functionality allows the device to manage the startup and shutdown of various system voltages in a controlled manner, preventing damage due to improper power-up sequences.

Pin Configuration

* Pin 1 to Pin 10: These pins serve as the inputs for the power supply, receiving input voltage from the automotive battery or other power sources.
* Pin 11 to Pin 18: These pins are for the output power regulation, distributing the output to various loads within the system, such as microcontrollers, sensors, and communication interfaces.
* Pin 19: This pin is used for enabling and disabling the device, allowing the system to control when the power management functions are active.
* Pin 20 to Pin 28: These pins are used for feedback, power sequencing, thermal monitoring, and various control signals that help ensure proper system operation and protection.

Electrical Characteristics

* Input Voltage (V\_IN): The input voltage range is from 4.5V to 40V, which is typical for automotive applications where input supply voltages can vary.
* Output Voltage (V\_OUT): The output voltage is adjustable, with several preset options available to suit different system requirements.
* Efficiency: The device achieves high efficiency, typically over 90%, depending on the configuration and load conditions.
* Quiescent Current (I\_Q): The typical quiescent current is 20µA, making it highly efficient for low-power applications and systems with extended idle periods.
* Operating Temperature: The device is rated for operation between -40°C and 125°C, making it suitable for harsh automotive environments with extreme temperature conditions.
* Output Current (I\_OUT): It can provide output currents up to 3A per channel, depending on the specific configuration and application.

Applications

The 6PA3100IRHBRQ1 is designed for use in automotive systems where high reliability, efficiency, and integration are needed. Some of its common applications include:

* Automotive Control Modules: Used in modules that control various vehicle functions, such as lighting, powertrain, and climate control systems.
* Advanced Driver Assistance Systems (ADAS): Powers sensors, cameras, and processors that are part of ADAS, where precise and reliable power conversion is essential.
* Infotainment Systems: Provides power to infotainment components like displays, audio systems, and navigation units.
* Electric Vehicles (EVs): The 6PA3100IRHBRQ1 can be used in power management for battery management systems, electric motors, and other critical subsystems in electric vehicles.
* Industrial Automotive Applications: Can be used in industrial-grade automotive applications requiring robust and efficient power management under harsh conditions.

Package and Ordering Information

The 6PA3100IRHBRQ1 is available in a 28-pin HTSSOP (Thermal Enhanced) package, which is designed for applications where space constraints and thermal dissipation are key concerns.

* Package Type: HTSSOP-28
* RoHS Compliance: The IC is RoHS compliant, ensuring it meets the environmental regulations for automotive and industrial electronics.

Conclusion

The Texas Instruments 6PA3100IRHBRQ1 is a versatile and reliable power management IC ideal for a wide range of automotive applications. Its high efficiency, wide input voltage range, and integrated features make it an excellent choice for automotive control modules, ADAS, and infotainment systems. With built-in protection and thermal management capabilities, this device ensures long-term reliability even under demanding conditions, making it a key component for modern automotive power systems.
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate