5962-9688201Q2A
5962-9688201Q2A
Active
Description:  TLV2354M LINCMOS QUAD LOW-VOLTAG
Manufacturer:  Texas Instruments
History Price: $38.92000
In Stock: 200
5962-9688201Q2A Specification
Specification
Part No
5962-9688201Q2A
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
5962-9688201Q2A PDF Datasheet
5962-9688201Q2A Related Parts
5962-7700801VCA
5962-7700801VCA
Texas Instruments
LM139-SP QUAD DIFFERENTIAL COMPA
5962-87659022A
5962-87659022A
Texas Instruments
TLC139 QUAD, MICROPOWER, LINCMOS
5962-87739012A
5962-87739012A
Analog Devices
QUAD COMPARATOR (PM139ARC/883)
5962-8987101GA
5962-8987101GA
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
5962-9096901M2A
5962-9096901M2A
Texas Instruments
TLC3704M LOW-POWER LINCMOS QUAD
5962-9153202QPA
5962-9153202QPA
Texas Instruments
TLC3702M LOW-POWER LINCMOS DUAL
5962-9673801VXA
5962-9673801VXA
National Semiconductor
IC COMPARATOR 4 DIFF 14CFP
5962-9679801VCA
5962-9679801VCA
National Semiconductor
IC COMPARATOR 2 GEN PUR 14CDIP
5962-9688201QCA
5962-9688201QCA
Texas Instruments
TLV2354M LINCMOS QUAD LOW-VOLTAG
5962R0052402VGA
5962R0052402VGA
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
5962R0052402VGA
5962R0052402VGA
Texas Instruments
LM111QML-SP VOLTAGE COMPARATOR -
5962R9452602VGA
5962R9452602VGA
National Semiconductor
IC COMPARATOR 2 GEN PUR TO99-8
5962-9688201Q2A Description
Overview of Texas Instruments 5962-9688201Q2A

The Texas Instruments 5962-9688201Q2A is a military-grade operational amplifier based on the LM124A series, built to meet the stringent reliability, performance, and environmental standards of MIL-STD-883 and MIL-PRF-38535. It is a quad (four-channel) general-purpose op-amp designed for high-reliability aerospace, defense, and space applications where performance and ruggedness are essential. This device is radiation-tolerant and built for use in environments requiring hermetically sealed packages and extended temperature ranges.

---

Core Functionality

This part functions as a low-power, internally frequency-compensated quad operational amplifier that offers high voltage gain and wide bandwidth. Each of the four op-amps in the package is capable of operating independently and is suited for single-supply or dual-supply configurations. The amplifier is designed to maintain performance stability across temperature, supply voltage, and time, making it ideal for mission-critical systems.

---

Electrical Characteristics

* Supply Voltage Range: ±3 V to ±18 V (dual supply), or 6 V to 36 V (single supply), allowing broad flexibility in analog system designs.
* Input Offset Voltage: Typically 2 mV, ensuring high accuracy in low-signal applications.
* Input Bias Current: Approximately 20 nA (typical), suitable for interfacing with moderate-to-high impedance sources.
* Input Common-Mode Voltage Range: Includes ground when operating from a single supply, enhancing usability in low-voltage designs.
* Large Signal Voltage Gain: Typically 100 V/mV, enabling effective amplification of small input signals.
* Slew Rate: ~0.5 V/μs, which is acceptable for general-purpose analog signal conditioning.
* Unity-Gain Bandwidth: ~1 MHz, suitable for low-to-medium frequency applications.
* Output Voltage Swing: Typically up to ±13.5 V when operating from ±15 V supply, depending on load conditions.

---

Package and Construction

* Package Type: The 5962-9688201Q2A is packaged in a 14-lead ceramic flatpack (designated as CFP or LCCC), hermetically sealed for protection against moisture, contaminants, and atmospheric gases. This packaging ensures long-term reliability in harsh environments.
* Lead Finish: Solder dip, in compliance with high-reliability military standards.
* Pin Configuration: Standard quad op-amp layout including four op-amp circuits with separate inverting and non-inverting inputs and outputs, plus shared power supply pins.

---

Ruggedization and Environmental Ratings

* Temperature Range: Fully qualified for operation from −55°C to +125°C, suitable for military and aerospace use.
* Radiation Tolerance: Designed and processed to offer tolerance to ionizing radiation, though not categorized as a fully radiation-hardened device.
* MIL-PRF-38535 Qualification: Certified to meet Class Q quality level standards for military integrated circuits.
* Moisture Sensitivity: Hermetic package resists moisture ingress, ensuring stable electrical performance under extreme environmental conditions.

---

Key Features

* Four independent op-amps in a single device
* Wide supply voltage range and common-mode input range
* Internally frequency-compensated for unity-gain stability
* Low input offset voltage and low input bias current
* High voltage gain and moderate slew rate
* Military temperature range and hermetically sealed ceramic package
* Radiation-tolerant and MIL-qualified for use in high-reliability systems
* Compatible with dual or single supply operation

---

Typical Applications

* Aerospace control and instrumentation systems
* Military-grade analog signal processing
* Satellite and spaceborne electronics (non-rad-hard but rad-tolerant designs)
* Missile guidance and navigation systems
* High-reliability medical and industrial systems
* Redundant control systems in safety-critical applications

---

Summary of Key Specifications

| Specification | Value/Detail |
| ------------------------------ | ------------------------------- |
| Amplifier Count | 4 (Quad op-amp) |
| Supply Voltage Range | ±3 V to ±18 V or 6 V to 36 V |
| Input Offset Voltage (typical) | 2 mV |
| Input Bias Current (typical) | 20 nA |
| Unity-Gain Bandwidth | ~1 MHz |
| Slew Rate | ~0.5 V/μs |
| Output Voltage Swing | ±13.5 V (with ±15 V supply) |
| Voltage Gain (typical) | 100 V/mV |
| Package | 14-lead ceramic flatpack (CFP) |
| Operating Temperature Range | –55°C to +125°C |
| Radiation Tolerance | Yes (radiation-tolerant design) |
| MIL Certification | MIL-PRF-38535, Class Q |

---

The Texas Instruments 5962-9688201Q2A is a highly reliable and precise operational amplifier solution tailored for applications demanding military-grade performance, long-term stability, and rugged environmental tolerance. Its quad-channel architecture, extended supply range, and hermetic packaging make it a cornerstone component in high-assurance analog systems deployed in aerospace, defense, and high-reliability industrial sectors.
5962-9688201Q2A Compare Parts
  • 5962-9688201Q2A vs 5962R9673801VDA
  • 5962-9688201Q2A vs 5962R9673801VCA
  • 5962-9688201Q2A vs 5962R9452603VGA
  • 5962-9688201Q2A vs 5962R9452602VGA
  • 5962-9688201Q2A vs 5962R0052402VGA
  • 5962-9688201Q2A vs 5962R0052402VGA
  • 5962-9688201Q2A vs 5962-9688201QCA
  • 5962-9688201Q2A vs 5962-9679801VCA
  • 5962-9688201Q2A vs 5962-9673801VXA
  • 5962-9688201Q2A vs 5962-9153202QPA
  • 5962-9688201Q2A vs 5962-9096901M2A
  • 5962-9688201Q2A vs 5962-8987101GA
  • 5962-9688201Q2A vs 5962-87739012A
  • 5962-9688201Q2A vs 5962-87659022A
  • 5962-9688201Q2A vs 5962-7700801VCA
  • 5962-9688201Q2A vs 5962R9679802VXA
  • 5962-9688201Q2A vs 5962R9679802VIA
  • 5962-9688201Q2A vs 5962R9679802VHA
  • 5962-9688201Q2A vs 5962R9679802VCA
  • 5962-9688201Q2A vs 5962R9679802V9A
  • 5962-9688201Q2A vs 5962R9679801VXA
  • 5962-9688201Q2A vs 5962R9679801VIA
  • 5962-9688201Q2A vs 5962R9679801VHA
  • 5962-9688201Q2A vs 5962R9679801VCA
  • 5962-9688201Q2A vs 5962R9679801V9A
  • 5962-9688201Q2A vs 5962R9673802VXA
  • 5962-9688201Q2A vs 5962R9673802VDA
  • 5962-9688201Q2A vs 5962R9673802VCA
  • 5962-9688201Q2A vs 5962R9673802V9A
  • 5962-9688201Q2A vs 5962R9673801VXA
  • 5962-9688201Q2A vs 5962R9673801VDA
  • 5962-9688201Q2A vs 5962R9673801VCA
  • 5962-9688201Q2A vs 5962R9673801V9A
  • 5962-9688201Q2A vs 5962R9452603VPA
  • 5962-9688201Q2A vs 5962R9452603VGA
  • 5962-9688201Q2A vs 5962R9452603V9A
  • 5962-9688201Q2A vs 5962R9452602VPA
  • 5962-9688201Q2A vs 5962R9452602VGA
  • 5962-9688201Q2A vs 5962R9452602V9A
  • 5962-9688201Q2A vs 5962R0052402VZA
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you