Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Texas Instruments 5962-9680301Q2A
5962-9680301Q2A
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
INVERTER
Manufacturer:
Texas Instruments
Datasheet:
5962-9680301Q2A Datasheet
History Price: $14.50000
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9680301Q2A Specification
Specification
Part No
5962-9680301Q2A
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Schmitt Trigger Input
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-9680301Q2A PDF Datasheet
5962-9680301Q2A Datasheet
Click and Download: 5962-9680301Q2A Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.