5962-9051601MRA
5962-9051601MRA
Active
Description:  SN54BCT374 OCTAL EDGE-TRIGGERED
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 19700
5962-9051601MRA Specification
Specification
Part No
5962-9051601MRA
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
54BCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
7.2ns
Current - Output High, Low
15mA, 48mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
5962-9051601MRA PDF Datasheet
5962-9051601MRA Related Parts
5962-8606201RA
5962-8606201RA
Harris Corporation
OCTAL INVERTING LATCH
5962-86867012A
5962-86867012A
Texas Instruments
SN54HCT373 OCTAL D-TYPE TRANSPAR
5962-87555012A
5962-87555012A
Texas Instruments
SN54AC373 OCTAL D-TYPE TRANSPARE
5962-8874101EA
5962-8874101EA
Texas Instruments
SN54ALS259 8-BIT ADDRESSABLE LAT
5962-8985201EA
5962-8985201EA
Texas Instruments
CD54HCT259 HIGH SPEED CMOS LOGIC
5962-9223802M2A
5962-9223802M2A
Texas Instruments
54FCT573 - FAST CMOS OCTAL TRANS
5962-8407201VRA
5962-8407201VRA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
5962-8407201VSA
5962-8407201VSA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
5962-8512801VRA
5962-8512801VRA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
5962-8606201RA
5962-8606201RA
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL INVE
5962-8681301RA
5962-8681301RA
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL INVE
5962-8685601RA
5962-8685601RA
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
5962-9051601MRA Compare Parts
  • 5962-9051601MRA vs 5962-8985201EA
  • 5962-9051601MRA vs 5962-8874101EA
  • 5962-9051601MRA vs 5962-87555012A
  • 5962-9051601MRA vs 5962-86867012A
  • 5962-9051601MRA vs 5962-8606201RA
  • 5962-9051601MRA vs 5962-9950901QSA
  • 5962-9051601MRA vs 5962-9950901QRA
  • 5962-9051601MRA vs 5962-9950901Q2A
  • 5962-9051601MRA vs 5962-9763801VXA
  • 5962-9051601MRA vs 5962-9758901QSA
  • 5962-9051601MRA vs 5962-9758901QRA
  • 5962-9051601MRA vs 5962-9758901Q2A
  • 5962-9051601MRA vs 5962-9757501QSA
  • 5962-9051601MRA vs 5962-9757501QRA
  • 5962-9051601MRA vs 5962-9757501Q2A
  • 5962-9051601MRA vs 5962-9757301QSA
  • 5962-9051601MRA vs 5962-9757301QRA
  • 5962-9051601MRA vs 5962-9757301Q2A
  • 5962-9051601MRA vs 5962-9686701QSA
  • 5962-9051601MRA vs 5962-9686701QRA
  • 5962-9051601MRA vs 5962-9686701Q2A
  • 5962-9051601MRA vs 5962-9686601QSA
  • 5962-9051601MRA vs 5962-9686601QRA
  • 5962-9051601MRA vs 5962-9686601Q2A
  • 5962-9051601MRA vs 5962-9685601QSA
  • 5962-9051601MRA vs 5962-9685601QRA
  • 5962-9051601MRA vs 5962-9685601Q2A
  • 5962-9051601MRA vs 5962-9685501QSA
  • 5962-9051601MRA vs 5962-9685501QRA
  • 5962-9051601MRA vs 5962-9681001QXA
  • 5962-9051601MRA vs 5962-9676901QLA
  • 5962-9051601MRA vs 5962-9584301QRA
  • 5962-9051601MRA vs 5962-9584301Q2A
  • 5962-9051601MRA vs 5962-9583101QSA
  • 5962-9051601MRA vs 5962-9583101QRA
  • 5962-9051601MRA vs 5962-9583101Q2A
  • 5962-9051601MRA vs 5962-9571201QLA
  • 5962-9051601MRA vs 5962-9321901QSA
  • 5962-9051601MRA vs 5962-9321901QRA
  • 5962-9051601MRA vs 5962-9321901Q2A
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.