Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-0051207Q2A
5962-0051207Q2A
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 20LCCC
Manufacturer:
Texas Instruments
Datasheet:
5962-0051207Q2A Datasheet
History Price: $34.67000
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-0051207Q2A Specification
Specification
Part No
5962-0051207Q2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.6V/μs
Gain Bandwidth Product
6.4 MHz
-3db Bandwidth
-
Current - Input Bias
1.3 nA
Voltage - Input Offset
500 μV
Current - Supply
550μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
5962-0051207Q2A PDF Datasheet
5962-0051207Q2A Datasheet
Click and Download: 5962-0051207Q2A Datasheet
5962-0051207Q2A Related Parts
5962-0051201Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051201QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051202Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051202QPA
Texas Instruments
IC OPAMP GP 4 CIRCUIT 8CDIP
5962-0051203QHA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 10CFP
5962-0051203QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051204QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051205Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051205QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051206Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051206QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051207QCA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
5962-0051207Q2A Compare Parts
5962-0051207Q2A vs 5962R9950402VDA
5962-0051207Q2A vs 5962R9950401VZA
5962-0051207Q2A vs 5962R9950401VDA
5962-0051207Q2A vs 5962R9863701VPA
5962-0051207Q2A vs 5962R8771002VGA
5962-0051207Q2A vs 5962-9950403VCA
5962-0051207Q2A vs 5962-9851501Q2A
5962-0051207Q2A vs 5962-9763301QGA
5962-0051207Q2A vs 5962-9760301QPA
5962-0051207Q2A vs 5962-9760301Q2A
5962-0051207Q2A vs 5962-9755701HXA
5962-0051207Q2A vs 5962-9755701HPC
5962-0051207Q2A vs 5962-9755701HPA
5962-0051207Q2A vs 5962-9753701QPA
5962-0051207Q2A vs 5962-9751402QPA
5962-0051207Q2A vs 5962-9751402QHA
5962-0051207Q2A vs 5962-9751401QPA
5962-0051207Q2A vs 5962-9751401Q2A
5962-0051207Q2A vs 5962-9751102QPA
5962-0051207Q2A vs 5962-9751002QPA
5962-0051207Q2A vs 5962-9683901MPA
5962-0051207Q2A vs 5962-9566602QDA
5962-0051207Q2A vs 5962-9566601QPA
5962-0051207Q2A vs 5962-9564003QPA
5962-0051207Q2A vs 5962-9564003Q2A
5962-0051207Q2A vs 5962-9564002Q2A
5962-0051207Q2A vs 5962-9563901MGA
5962-0051207Q2A vs 5962-9560302QCA
5962-0051207Q2A vs 5962-9559801MRA
5962-0051207Q2A vs 5962-9559701MPA
5962-0051207Q2A vs 5962-9556701M2A
5962-0051207Q2A vs 5962-9555202QPA
5962-0051207Q2A vs 5962-9555201NXDR
5962-0051207Q2A vs 5962-9550403QHA
5962-0051207Q2A vs 5962-9475601MPA
5962-0051207Q2A vs 5962-9469401MPA
5962-0051207Q2A vs 5962-9469401MPA
5962-0051207Q2A vs 5962-9469203QPA
5962-0051207Q2A vs 5962-9467601MPA
5962-0051207Q2A vs 5962-9460206QCA
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK