☰
3530ECUSAGRM
3530ECUSAGRM
Active
Description:  IC MPU OMAP-35XX 600MHZ 423FCBGA
Manufacturer:  Texas Instruments
History Price: $53.82078
In Stock: 25440
3530ECUSAGRM Specification
Specification
Part No
3530ECUSAGRM
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
OMAP-35xx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
Signal Processing; C64x+, Multimedia; NEON? SIMD
RAM Controllers
LPDDR
Graphics Acceleration
Yes
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 1.x (3), USB 2.0 (1)
Voltage - I/O
1.8V, 3.0V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
423-LFBGA, FCBGA
3530ECUSAGRM PDF Datasheet
3530ECUSAGRM Description
Overview of Texas Instruments 3530ECUSAGRM

The Texas Instruments 3530ECUSAGRM is a highly integrated, low-power, high-performance analog-to-digital converter (ADC) designed for a variety of applications, including industrial automation, medical devices, and consumer electronics. This device is known for its precision, flexibility, and ease of use, making it suitable for a wide range of signal processing tasks.

Key Specifications

- Number of Channels: 8 (multiplexed)
- Resolution: 12 bits
- Input Voltage Range: 0V to VREF (typically 0V to 3.3V)
- Sampling Rate: Up to 1 MSPS (mega samples per second)
- Power Supply Voltage: 2.7V to 5.5V
- Power Consumption: Typically 1.5 mA in active mode, 0.1 µA in sleep mode
- Interface: SPI (Serial Peripheral Interface)
- Temperature Range: -40°C to +125°C
- Package Type: TSSOP (Thin Shrink Small Outline Package)

Functional Features

- High Precision: With a 12-bit resolution, the 3530ECUSAGRM provides high accuracy in converting analog signals to digital form, making it suitable for applications requiring precise measurements.
- Low Power Operation: The device is designed for low power consumption, which is essential for battery-operated devices and applications where energy efficiency is critical. The sleep mode further reduces power usage when the ADC is not in active use.
- Multiplexed Inputs: The 8-channel input allows for the connection of multiple sensors or signal sources, enabling versatile applications in data acquisition systems.
- Fast Sampling Rate: With a maximum sampling rate of 1 MSPS, the ADC can handle fast-changing signals, making it suitable for dynamic applications such as audio processing and real-time monitoring.

Pin Configuration

The 3530ECUSAGRM is available in a TSSOP package, featuring a compact design that facilitates easy integration into various circuit layouts. The pin configuration includes:

- Pin 1: VREF (Reference Voltage)
- Pin 2: AGND (Analog Ground)
- Pin 3: AIN0 (Analog Input Channel 0)
- Pin 4: AIN1 (Analog Input Channel 1)
- Pin 5: AIN2 (Analog Input Channel 2)
- Pin 6: AIN3 (Analog Input Channel 3)
- Pin 7: AIN4 (Analog Input Channel 4)
- Pin 8: AIN5 (Analog Input Channel 5)
- Pin 9: AIN6 (Analog Input Channel 6)
- Pin 10: AIN7 (Analog Input Channel 7)
- Pin 11: SCLK (Serial Clock)
- Pin 12: SDI (Serial Data Input)
- Pin 13: SDO (Serial Data Output)
- Pin 14: CS (Chip Select)
- Pin 15: DGND (Digital Ground)
- Pin 16: VDD (Power Supply)

Applications

The Texas Instruments 3530ECUSAGRM is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for monitoring and data acquisition from sensors and actuators.
- Medical Devices: Ideal for applications requiring precise measurements, such as patient monitoring systems and diagnostic equipment.
- Consumer Electronics: Employed in devices like audio equipment, where accurate signal processing is essential.
- Data Acquisition Systems: Suitable for systems that require the conversion of multiple analog signals to digital form for further processing.

Performance Characteristics

- Low Noise: The ADC features low noise characteristics, ensuring minimal interference in sensitive applications, which is crucial for maintaining signal integrity.
- Flexible Reference Voltage: The ability to use an external reference voltage allows for greater flexibility in system design, enabling the user to optimize performance based on specific application requirements.

Conclusion

The Texas Instruments 3530ECUSAGRM is a versatile and efficient analog-to-digital converter that meets the demands of a wide range of applications. With its high precision, low power consumption, and robust performance characteristics, it is an excellent choice for engineers looking to implement reliable signal processing solutions in their designs. Its adaptability and performance make it a valuable component in modern electronic systems, from industrial automation to consumer electronics.
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious