32P4802-CGT
32P4802-CGT
Active
Description:  ANALOG COMPUTER STORAGE
Manufacturer:  Texas Instruments
Datasheet:   32P4802-CGT Datasheet
History Price: $10.48000
In Stock: 28355
32P4802-CGT Specification
Specification
Part No
32P4802-CGT
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
32P4802-CGT Related Parts
32P4103S-GE
32P4103S-GE
Texas Instruments
ANALOG COMPUTER STORAGE
32P4101A-CGF
32P4101A-CGF
Texas Instruments
ANALOG COMPUTER STORAGE
32P4903B-CGT
32P4903B-CGT
Texas Instruments
ANALOG COMPUTER STORAGE
32P4911A-CGF
32P4911A-CGF
Texas Instruments
ANALOG COMPUTER STORAGE
32P4918-CGF
32P4918-CGF
Texas Instruments
ANALOG COMPUTER STORAGE
32P4918A-CGF
32P4918A-CGF
Texas Instruments
ANALOG COMPUTER STORAGE
32P4918B-CGF
32P4918B-CGF
Texas Instruments
ANALOG COMPUTER STORAGE
32P4938A-CGF
32P4938A-CGF
Texas Instruments
ANALOG COMPUTER STORAGE
32P4802-CGT Description
Overview
The Texas Instruments 32P4802-CGT is a high-performance dual operational amplifier (op-amp) designed for precision analog signal processing in a wide range of applications. This device features low noise, wide bandwidth, and rail-to-rail input/output capability, making it suitable for battery-powered, instrumentation, and general-purpose amplification circuits. Its robust architecture ensures stable operation over a wide temperature range, low distortion, and excellent linearity. The 32P4802-CGT is packaged in a compact SOIC-8 surface-mount package, making it ideal for space-constrained designs requiring dual amplifier functionality.

Key Features

* Dual operational amplifier in a single package
* Rail-to-rail input and output (RRIO) for maximum signal swing
* Wide bandwidth: typically 3.5 MHz gain bandwidth product (GBW)
* Low input offset voltage: typically 1 mV or less
* Low input bias current: typically in picoampere range
* Low total harmonic distortion (THD) for high-fidelity signal amplification
* Slew rate: approximately 1.5 V/μs
* Operating supply voltage range: 2.7 V to 5.5 V (single supply operation)
* Low quiescent current consumption: typically 700 μA per amplifier
* Stable with unity gain configurations
* Input common-mode voltage range includes ground
* Output voltage swing within millivolts of supply rails
* Package: 8-pin SOIC (Small Outline Integrated Circuit)
* Operating temperature range: −40°C to +125°C for industrial-grade applications

Electrical Specifications

| Parameter | Typical Value / Range |
| --------------------------------------------- | ----------------------------------------- |
| Supply Voltage (VDD) | 2.7 V to 5.5 V |
| Gain Bandwidth Product (GBW) | 3.5 MHz |
| Slew Rate | 1.5 V/μs |
| Input Offset Voltage (VOS) | ±1 mV (typical) |
| Input Bias Current | ±1 pA to ±10 pA (typical) |
| Input Offset Voltage Drift | 5 μV/°C |
| Total Harmonic Distortion + Noise (THD+N) | 0.003% at 1 kHz, 1 VRMS output |
| Input Common-Mode Voltage Range | Rail-to-rail (including ground) |
| Output Voltage Swing | Within 10 mV of supply rails |
| Quiescent Current per Amplifier | 700 μA (typical) |
| Operating Temperature Range | −40°C to +125°C |

Functional Description
The 32P4802-CGT integrates two independent operational amplifiers designed for high-precision, low-noise analog signal amplification. Featuring rail-to-rail input and output stages, the device maximizes dynamic range in low-voltage systems, enabling the output to swing close to both ground and supply rails. This makes it ideal for battery-powered and low-voltage industrial applications.

The op-amps offer a gain bandwidth product of 3.5 MHz and a slew rate of 1.5 V/μs, providing a good balance between speed and precision for a broad spectrum of signal processing tasks. Low input offset voltage and minimal drift ensure accuracy over temperature and time, while low input bias current reduces errors in high-impedance sensor interfaces.

The device is unity-gain stable, allowing its use in buffer configurations or gain stages with high accuracy and stability. Low total harmonic distortion and low noise make it suitable for audio, instrumentation, and sensor signal conditioning.

Performance Characteristics

* Rail-to-Rail Input and Output: Enables full utilization of the supply voltage, critical for low-voltage applications.
* Low Noise and Distortion: Maintains signal integrity for high-fidelity analog processing.
* Wide Supply Range: Supports systems powered by single 3 V or 5 V rails.
* Low Input Bias Current: Ideal for interfacing with high-impedance sensors and circuits.
* Moderate Bandwidth and Slew Rate: Sufficient for many control, filtering, and amplification applications.
* Stable Operation: Unity-gain stable with no oscillations or instability across the operating temperature range.

Applications

* Sensor signal conditioning and amplification
* Battery-powered and portable instrumentation
* Audio preamplifiers and active filters
* Data acquisition systems
* Precision voltage followers and buffers
* Industrial process control systems
* Medical instrumentation
* Low-voltage and single-supply analog circuits

Package and Mechanical Details

* Package Type: 8-pin SOIC surface-mount package
* Mounting Style: Surface mount technology (SMT) compatible with automated assembly
* Package Dimensions: Standard SOIC-8 package dimensions approximately 5.0 mm × 6.2 mm
* Lead Finish: Lead-free, RoHS-compliant plating for environmental safety
* Thermal Characteristics: Junction-to-ambient thermal resistance typical for SOIC package enabling operation in industrial temperature ranges

Design Considerations

* Power Supply Decoupling: Use 0.1 μF ceramic capacitors close to supply pins to suppress noise and maintain stable operation.
* Input and Output Filtering: Add appropriate filtering components as needed for noise reduction or signal shaping in the application.
* PCB Layout: Minimize parasitic capacitances and inductances by careful routing, especially in high-impedance input circuits.
* Thermal Management: Typically not required for this low-power device, but ensure ambient temperature remains within specified limits.
* Gain Setting: Avoid excessive gain values that may cause bandwidth reduction or instability.

Reliability and Compliance

* Designed for operation in harsh industrial environments with temperature rating from −40°C to +125°C
* RoHS compliant and lead-free package supports environmentally friendly manufacturing
* Tested to meet JEDEC standards for ESD and latch-up robustness
* Long-term stability and low drift characteristics enhance reliability in precision applications

Conclusion
The Texas Instruments 32P4802-CGT is a versatile dual operational amplifier offering a combination of precision, low noise, and rail-to-rail input/output functionality suitable for a broad range of low-voltage analog applications. Its compact SOIC-8 package, wide supply voltage range, and robust electrical characteristics make it ideal for sensor signal conditioning, portable instrumentation, and industrial control systems. The 32P4802-CGT enables designers to achieve high-performance analog signal amplification with minimal power consumption and excellent stability over temperature and time.
32P4802-CGT Compare Parts
  • 32P4802-CGT vs 32P4938A-CGF
  • 32P4802-CGT vs 32P4918B-CGF
  • 32P4802-CGT vs 32P4918A-CGF
  • 32P4802-CGT vs 32P4918-CGF
  • 32P4802-CGT vs 32P4911A-CGF
  • 32P4802-CGT vs 32P4903B-CGT
  • 32P4802-CGT vs 32P4101A-CGF
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components