2N7001TDCKR
2N7001TDCKR
Active
Description:  IC TRANSLATOR UNIDIR SC70-5
Manufacturer:  Texas Instruments
Datasheet:   2N7001TDCKR Datasheet
History Price: $0.55000
In Stock: 28200
2N7001TDCKR Specification
Specification
Part No
2N7001TDCKR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 3.6 V
Input Signal
CMOS
Output Signal
CMOS
Output Type
Push-Pull
Data Rate
100Mbps
Operating Temperature
-40 ℃ ~ 125 ℃
Features
-
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
2N7001TDCKR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.