1P2GU04QDRYRQ1
1P2GU04QDRYRQ1
Active
Description:  IC LOGIC BUFFER/DRIVER
Manufacturer:  Texas Instruments
History Price: $0.91000
In Stock: 22250
1P2GU04QDRYRQ1 Specification
Specification
Part No
1P2GU04QDRYRQ1
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, 74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
3.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
6-SON (1.45x1)
Package / Case
6-UFDFN
1P2GU04QDRYRQ1 Description
The Texas Instruments 1P2GU04QDRYRQ1 is a high-performance, automotive-grade quad-level shifter designed for interfacing between different voltage levels in digital circuits. This device is particularly useful in applications where communication between components operating at different voltage levels is required, such as in automotive, industrial, and consumer electronics. Below is a detailed overview of the 1P2GU04QDRYRQ1, including its specifications, features, and typical applications.

## Overview

The 1P2GU04QDRYRQ1 is a quad-level shifter that allows for bidirectional voltage translation between two different voltage domains. It is designed to support a wide range of input and output voltage levels, making it versatile for various applications. The device is particularly suitable for automotive applications due to its robust design and compliance with automotive standards.

## Key Specifications

1. Device Type: Quad-Level Shifter
2. Number of Channels: 4
3. Input Voltage Range:
- VCCA (Low Voltage Side): 1.2V to 3.6V
- VCCB (High Voltage Side): 2.3V to 5.5V
4. Output Voltage Range:
- VOUT: Follows the respective VCC levels
5. Logic Levels:
- Input High Voltage (VIH): Minimum of 0.7 * VCCA
- Input Low Voltage (VIL): Maximum of 0.3 * VCCA
6. Propagation Delay:
- Typical: 5 ns (at VCCA = 3.3V, VCCB = 5V)
7. Power Supply Current:
- Typical: 1 µA (static)
8. Operating Temperature Range:
- Automotive Grade: -40°C to +125°C
9. Package Type:
- Package: VQFN (Very Thin Quad Flat No-lead)
- Dimensions: 3 mm x 3 mm

## Features

- Bidirectional Voltage Translation: The 1P2GU04QDRYRQ1 supports bidirectional communication, allowing signals to be translated in both directions between different voltage levels.
- Low Power Consumption: The device is designed to operate with minimal power consumption, making it suitable for battery-powered applications.
- Automotive Qualification: This device meets automotive standards, ensuring reliability and performance in harsh environments.
- Wide Voltage Range: The ability to operate across a broad range of input and output voltages makes it versatile for various applications.
- Fast Switching Speed: With a low propagation delay, the device can handle high-speed data communication effectively.

## Applications

The Texas Instruments 1P2GU04QDRYRQ1 is suitable for a variety of applications, including:

- Automotive Electronics: Used in automotive control systems, infotainment systems, and sensor interfaces where different voltage levels are present.
- Industrial Automation: Ideal for interfacing between different voltage levels in industrial control systems and automation equipment.
- Consumer Electronics: Can be used in devices such as smartphones, tablets, and other portable electronics that require level shifting between components.
- Communication Systems: Suitable for interfacing between different communication protocols and voltage levels in networking equipment.

## Conclusion

The Texas Instruments 1P2GU04QDRYRQ1 quad-level shifter is a versatile and reliable solution for voltage level translation in various electronic applications. Its robust specifications, low power consumption, and automotive-grade design make it an excellent choice for engineers and designers looking for a dependable level-shifting solution. Whether used in automotive, industrial, or consumer electronics, the 1P2GU04QDRYRQ1 provides the necessary performance and reliability to meet the demands of modern electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.