1P1G08MDBVREP
1P1G08MDBVREP
Active
Description:  IC GATE AND 1CH 2-INP SOT23-5
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 31390
1P1G08MDBVREP Specification
Specification
Part No
1P1G08MDBVREP
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
0.7V ~ 0.8V
Input Logic Level - High
1.7V ~ 2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
1P1G08MDBVREP PDF Datasheet
1P1G08MDBVREP Description

## Overview of Texas Instruments 1P1G08MDBVREP

The Texas Instruments 1P1G08MDBVREP is a high-performance logic IC designed for use in a variety of industrial and consumer electronic applications. It belongs to the 74LVC family of logic gates and is optimized for high-speed operation while maintaining low power consumption. This particular part is a single-pole, single-throw switch (SPST) configured as a high-speed buffer, typically used in digital signal processing, communications systems, and embedded applications.

## Key Specifications and Features

## 1. Logic Family

* LVC (Low-Voltage CMOS): The 1P1G08MDBVREP is a low-voltage CMOS device, which provides reduced power consumption while maintaining high-speed performance. This makes it suitable for battery-operated and portable applications where power efficiency is critical.

## 2. Operating Voltage Range

* Supply Voltage: 1.65 V to 5.5 V
The wide voltage range ensures flexibility in different system designs, from low-voltage logic systems to higher voltage-based applications.

## 3. Propagation Delay

* Max Propagation Delay: 1.6 ns (at Vcc = 3.3 V, Ta = 25°C)
The device features very low propagation delay, making it ideal for high-speed signal applications, especially in systems requiring fast data processing and minimal latency.

## 4. Power Consumption

* Quiescent Current: Typically 1 µA
The IC operates with ultra-low quiescent current, which is essential for energy-efficient designs and systems that require long battery life, like handheld devices and portable sensors.

## 5. Input/Output Voltage Levels

* Logic High Input Voltage (VIH): 1.5 V (minimum at Vcc = 3.3 V)
* Logic Low Input Voltage (VIL): 0.8 V (maximum at Vcc = 3.3 V)
* Output Drive Capability: Can source 4 mA and sink 4 mA at Vcc = 3.3 V.
The input and output voltage levels make the 1P1G08MDBVREP compatible with a wide range of logic circuits, while the output drive capability ensures reliable performance in driving other digital components.

## 6. Input Thresholds

* Input Threshold Type: CMOS
The device uses CMOS logic levels, allowing it to interface with other CMOS-based systems and ensuring it operates efficiently in high-density logic designs.

## 7. Operating Temperature Range

* Temperature Range: -40°C to 125°C
The IC is designed to function reliably under a broad temperature range, which makes it suitable for automotive, industrial, and other harsh environments where temperature fluctuations can be significant.

## 8. Package Type

* Package: VQFN-14 (3.5x3.5 mm)
The VQFN (Very thin Quad Flat No-lead) package is compact and provides excellent thermal dissipation, which is ideal for high-density boards where space is limited.

## 9. Bus Hold Feature

* Bus Hold: Yes
The bus hold feature helps to prevent floating inputs by automatically driving them to a defined logic level, ensuring that the input pins do not produce unpredictable states when unused or during signal transitions.

## 10. Drive and Fan-out Capability

* The device offers high fan-out capabilities, meaning it can drive multiple components without compromising signal integrity. This makes it suitable for use in complex logic circuits where signal routing needs to be reliable over a wide range of devices.

## Applications

The 1P1G08MDBVREP is suitable for a variety of applications including:

* Signal Processing: As a fast buffer, it is used in signal chains where maintaining the integrity of high-speed signals is critical.
* Embedded Systems: Ideal for microcontroller interfacing in embedded applications requiring minimal power and fast switching.
* Data Communication Systems: Its low propagation delay and high-speed capabilities make it useful for high-speed data communication systems.
* Consumer Electronics: Used in high-performance consumer devices like smartphones, tablets, and digital cameras, where low power consumption and high-speed data transfer are essential.
* Industrial Automation: In automation systems that require precise control and fast signal switching, such as sensor systems and process controllers.

## Conclusion

The Texas Instruments 1P1G08MDBVREP is a low-power, high-speed buffer that offers a range of useful features such as low propagation delay, high input/output drive capabilities, and a broad voltage operating range. It is ideal for applications in signal processing, communications, and industrial systems. Its robust temperature tolerance, low quiescent current, and small form factor make it a suitable choice for a variety of systems, particularly those that require efficient and fast digital signal processing with minimal power consumption.
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4