TS14002-C028DFNR
TS14002-C028DFNR
Obsolete
Description:  IC REG LINEAR 2.8V 150MA 8DFN
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 42100
TS14002-C028DFNR Specification
Specification
Part No
TS14002-C028DFNR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Series
nanoSmart
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
200 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
TS14002-C028DFNR Related Parts
TS1117BCP ROG
TS1117BCP ROG
Taiwan Semiconductor
IC REG LINEAR POS ADJ 1A TO252
TS1117BCP33 ROG
TS1117BCP33 ROG
Taiwan Semiconductor
IC REG LINEAR 3.3V 1A TO252
TS1117BCP50 ROG
TS1117BCP50 ROG
Taiwan Semiconductor
IC REG LINEAR 5V 1A TO252
TS1117BCW RPG
TS1117BCW RPG
Taiwan Semiconductor
IC REG LINEAR POS ADJ 1A SOT223
TS1117BCW25 RPG
TS1117BCW25 RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 1A SOT223
TS1117BCW33 RPG
TS1117BCW33 RPG
Taiwan Semiconductor
IC REG LINEAR 3.3V 1A SOT223
TS1117BCW50 RPG
TS1117BCW50 RPG
Taiwan Semiconductor
IC REG LINEAR 5V 1A SOT223
TS14001-C000DFNR
TS14001-C000DFNR
Semtech Corporation
IC REG LINEAR 0V 200MA 8VDFN
TS14001-C012DFNR
TS14001-C012DFNR
Semtech Corporation
IC REG LINEAR 1.2V 200MA 8DFN
TS14001-C015DFNR
TS14001-C015DFNR
Semtech Corporation
IC REG LINEAR 1.5V 200MA 8VDFN
TS14001-C018DFNR
TS14001-C018DFNR
Semtech Corporation
IC REG LINEAR 1.8V 200MA 8DFN
TS14001-C020DFNR
TS14001-C020DFNR
Semtech Corporation
IC REG LINEAR 2V 200MA 8VDFN
TS14002-C028DFNR Compare Parts
  • TS14002-C028DFNR vs TS14002-C033DFNR
  • TS14002-C028DFNR vs TS14002-C030DFNR
  • TS14002-C028DFNR vs TS14002-C025DFNR
  • TS14002-C028DFNR vs TS14002-C023DFNR
  • TS14002-C028DFNR vs TS14002-C020DFNR
  • TS14002-C028DFNR vs TS14002-C018DFNR
  • TS14002-C028DFNR vs TS14002-C015DFNR
  • TS14002-C028DFNR vs TS14002-C012DFNR
  • TS14002-C028DFNR vs TS14001-C042DFNR
  • TS14002-C028DFNR vs TS14001-C033DFNR
  • TS14002-C028DFNR vs TS14001-C030DFNR
  • TS14002-C028DFNR vs TS14001-C028DFNR
  • TS14002-C028DFNR vs TS14001-C025DFNR
  • TS14002-C028DFNR vs TS14001-C023DFNR
  • TS14002-C028DFNR vs TS14001-C020DFNR
  • TS14002-C028DFNR vs TS14001-C018DFNR
  • TS14002-C028DFNR vs TS14001-C015DFNR
  • TS14002-C028DFNR vs TS14001-C012DFNR
  • TS14002-C028DFNR vs TS14001-C000DFNR
  • TS14002-C028DFNR vs TS1117BCW50 RPG
  • TS14002-C028DFNR vs TS1117BCW33 RPG
  • TS14002-C028DFNR vs TS1117BCW25 RPG
  • TS14002-C028DFNR vs TS1117BCW RPG
  • TS14002-C028DFNR vs TS1117BCP50 ROG
  • TS14002-C028DFNR vs TS1117BCP33 ROG
  • TS14002-C028DFNR vs TS1117BCP ROG
  • TS14002-C028DFNR vs TS14002-C031DFNR
  • TS14002-C028DFNR vs TS1117BCW50
  • TS14002-C028DFNR vs TS1117BCW33
  • TS14002-C028DFNR vs TS1117BCW25
  • TS14002-C028DFNR vs TS1117BCW12
  • TS14002-C028DFNR vs TS1117BCW
  • TS14002-C028DFNR vs TS1117BCP50
  • TS14002-C028DFNR vs TS1117BCP33
  • TS14002-C028DFNR vs TS1117BCP
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.