TS14002-C028DFNR
TS14002-C028DFNR
Obsolete
Description:  IC REG LINEAR 2.8V 150MA 8DFN
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 42100
TS14002-C028DFNR vs TS14001-C033DFNR
Series
nanoSmart
nanoSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
150mA
200mA
Current - Quiescent (Iq)
-
20 nA
Current - Supply (Max)
200 μA
-
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
8-DFN (2x2)