Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN800S13TR
VN800S13TR
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC DRIVER HI-SIDE .7A 8-SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VN800S13TR Datasheet
History Price: Obsolete
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VN800S13TR Specification
Specification
Part No
VN800S13TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
-
Number of Outputs
1
Ratio - Input:Output
-
Output Configuration
High Side
Output Type
-
Interface
-
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
700mA
Rds On (Typ)
135mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN800S13TR PDF Datasheet
VN800S13TR Datasheet
Click and Download: VN800S13TR Datasheet
VN800S13TR Related Parts
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808CM
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN800S13TR Compare Parts
VN800S13TR vs VN820SP13TR
VN800S13TR vs VN820SP-E
VN800S13TR vs VN820SP
VN800S13TR vs VN820PTTR-E
VN800S13TR vs VN820PT13TR
VN800S13TR vs VN820PT-E
VN800S13TR vs VN820PT
VN800S13TR vs VN820-12-E
VN800S13TR vs VN820-11-E
VN800S13TR vs VN820(012Y)
VN800S13TR vs VN820(011Y)
VN800S13TR vs VN808TR-E
VN800S13TR vs VN808TR-32-E
VN800S13TR vs VN808SR13TR
VN800S13TR vs VN808SR
VN800S13TR vs VN808CMTR-E
VN800S13TR vs VN808CMTR-32-E
VN800S13TR vs VN808CM-E
VN800S13TR vs VN808CM-32-E
VN800S13TR vs VN808CM
VN800S13TR vs VN808-E
VN800S13TR vs VN808-32-E
VN800S13TR vs VN800STR-E
VN800S13TR vs VN800S-E
VN800S13TR vs VN800PTTR-E
VN800S13TR vs VN800PT13TR
VN800S13TR vs VN800PT-E
VN800S13TR vs VN800PT
VN800S13TR vs VN800PSTR-E
VN800S13TR vs VN800PSTR-61-E
VN800S13TR vs VN800PS-E
VN800S13TR vs VN808CMSTR
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you