☰
VN770KP-E
VN770KP-E
Obsolete
Description:  IC HALF BRIDGE DRIVER 9A 28SO
Manufacturer:  STMicroelectronics
Datasheet:   VN770KP-E Datasheet
History Price: Obsolete
In Stock: 37940
VN770KP-E Specification
Specification
Part No
VN770KP-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose, Relays
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
160mOhm (Max)
Current - Output / Channel
9A
Current - Peak Output
-
Voltage - Supply
5.5V ~ 36V
Voltage - Load
40V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Status Flag
Fault Protection
Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
VN770KP-E PDF Datasheet
VN770KP-E Related Parts
VN770K
VN770K
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN770K-E
VN770K-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN770K13TR
VN770K13TR
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN770KPTR-E
VN770KPTR-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN770KTR-E
VN770KTR-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN770P13TR
VN770P13TR
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN771K
VN771K
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN771K-E
VN771K-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN771K13TR
VN771K13TR
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN771KP-E
VN771KP-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN771KPTR-E
VN771KPTR-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN771KTR-E
VN771KTR-E
STMicroelectronics
IC HALF BRIDGE DRIVER 9A 28SO
VN770KP-E Compare Parts
  • VN770KP-E vs VN772KPTR-E
  • VN770KP-E vs VN772KP-E
  • VN770KP-E vs VN772K13TR
  • VN770KP-E vs VN772K-E
  • VN770KP-E vs VN772K
  • VN770KP-E vs VN771KTR-E
  • VN770KP-E vs VN771KPTR-E
  • VN770KP-E vs VN771KP-E
  • VN770KP-E vs VN771K13TR
  • VN770KP-E vs VN771K-E
  • VN770KP-E vs VN771K
  • VN770KP-E vs VN770P13TR
  • VN770KP-E vs VN770KTR-E
  • VN770KP-E vs VN770KPTR-E
  • VN770KP-E vs VN770K13TR
  • VN770KP-E vs VN770K-E
  • VN770KP-E vs VN770K
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you