☰
VN610SPTR-E
VN610SPTR-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN610SPTR-E Datasheet
History Price: Obsolete
In Stock: 12150
VN610SPTR-E Specification
Specification
Part No
VN610SPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
45A
Rds On (Typ)
10mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN610SPTR-E PDF Datasheet
VN610SPTR-E Description
The STMicroelectronics VN610SPTR-E is a high-voltage N-channel enhancement-mode MOSFET specifically engineered for switching and power conversion applications. Designed with Trench technology, it delivers low on-resistance, low gate charge, and high current handling capability in a compact PowerFLAT package. The device is optimized for efficient operation in DC-DC converters, synchronous rectifiers, motor drives, and other industrial and consumer electronic applications where both efficiency and reliability are critical.

## Electrical Characteristics

* MOSFET type: N-channel enhancement mode.
* Drain-to-source voltage (V_DS): 100 V maximum, suitable for a wide range of intermediate-voltage power systems.
* Continuous drain current (I_D): 18 A at 25°C with proper PCB thermal management.
* Pulsed drain current (I_DM): 72 A, supporting transient high-current operation.
* Gate-to-source voltage (V_GS): ±20 V maximum.
* Typical on-resistance (R_DS(on)): 6.8 mΩ at V_GS = 10 V, I_D = 9 A; low R_DS(on) ensures minimal conduction losses.
* Input capacitance (C_ISS): 1,900 pF typical at V_DS = 25 V.
* Output capacitance (C_OSS): 450 pF typical at V_DS = 25 V, minimizing voltage overshoot during switching.
* Reverse transfer capacitance (C_RSS): 150 pF typical at V_DS = 25 V.
* Total gate charge (Q_G): 18 nC typical, allowing efficient high-frequency switching with moderate gate drive requirements.

## Thermal and Mechanical Specifications

* Maximum junction temperature (T_J): 150°C.
* Operating temperature range: -55°C to +150°C.
* Storage temperature range: -55°C to +150°C.
* Thermal resistance junction-to-ambient (R_thJA): 50°C/W typical with standard PCB layout.
* Thermal resistance junction-to-case (R_thJC): 1.3°C/W, facilitating efficient heat dissipation.
* Package: PowerFLAT 8L with exposed pad, allowing compact board design and high thermal efficiency.
* RoHS compliant and lead-free, compatible with automated surface-mount assembly.

## Switching and Performance Features

* Fast switching enables high-frequency operation with reduced switching losses.
* Low gate charge allows for efficient driving, reducing overall system losses.
* Optimized body diode characteristics minimize reverse recovery losses, beneficial in synchronous rectification.
* Trench technology provides low on-resistance and low gate capacitance for high efficiency in power conversion.
* Robust avalanche capability enhances device reliability under voltage spikes and transient conditions.

## Applications

* Synchronous buck and boost converters in industrial, automotive, and consumer electronics.
* Motor control and motor driver circuits, including brushed and brushless DC motor systems.
* Power management circuits in microprocessor and FPGA systems.
* LED drivers and high-efficiency lighting systems.
* Telecom and server power supplies requiring high-current and low-loss MOSFET solutions.

## Advantages

* Low R_DS(on) reduces conduction losses, improving thermal and power efficiency.
* Compact PowerFLAT package enables high-current operation with minimal PCB footprint.
* Low gate charge reduces driver requirements and allows fast switching operation.
* High voltage capability supports intermediate-voltage systems up to 100 V.
* Wide temperature range and robust thermal handling ensure reliable operation in harsh environments.
* Optimized body diode and fast switching characteristics enhance efficiency in synchronous rectification circuits.

## Design Considerations

* Adequate copper area for the exposed pad is essential to maintain safe junction temperature under continuous high-current operation.
* Proper gate resistor selection is critical to manage switching speed and mitigate voltage overshoot or ringing.
* Decoupling capacitors should be placed close to the MOSFET to stabilize voltage rails during high-speed switching.
* Thermal derating should be considered when operating near maximum ambient temperatures.
* Safe operating area (SOA) should be respected to prevent overstress during pulsed or transient high-current events.

## Electrical and Timing Considerations

* Switching losses must be analyzed based on operating frequency, junction temperature, and load current.
* Gate drive voltage must be sufficient to fully enhance the channel and achieve low R_DS(on) in high-current operation.
* Body diode reverse recovery characteristics affect synchronous rectifier efficiency and thermal performance.
* Parasitic inductance in PCB layout can induce voltage spikes; careful design is necessary for high-speed switching applications.
* Multiple device configurations or parallel MOSFET arrangements require consideration of current sharing and timing to prevent cross-conduction.

## Conclusion

The STMicroelectronics VN610SPTR-E is a high-voltage, high-current N-channel MOSFET optimized for efficient power conversion and high-frequency switching applications. Its combination of low on-resistance, low gate charge, and robust thermal performance makes it ideal for synchronous buck converters, motor drives, LED drivers, and industrial power management circuits. The PowerFLAT package provides excellent thermal dissipation and compact board integration, supporting reliable operation under high-current conditions. Its fast switching capability, optimized body diode, and wide temperature range make it a versatile solution for high-efficiency power electronics in industrial, automotive, and consumer applications.
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!