☰
VN610SP-E
VN610SP-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN610SP-E Datasheet
History Price: Obsolete
In Stock: 43480
VN610SP-E Specification
Specification
Part No
VN610SP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
45A
Rds On (Typ)
10mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN610SP-E PDF Datasheet
VN610SP-E Description
The STMicroelectronics VN610SP-E is a high-voltage intelligent power module (IPM) designed for efficient three-phase motor control applications. The device integrates multiple insulated-gate bipolar transistors (IGBTs) with associated gate drivers, under-voltage protection, and fault diagnostic circuitry into a single compact package. This integration provides a robust solution for high-efficiency motor drives, minimizing external component requirements while enhancing reliability and reducing design complexity. The VN610SP-E targets applications requiring precise control of three-phase brushless DC (BLDC) or induction motors, such as industrial automation, home appliances, and automotive systems, where both performance and protection are critical. Its design ensures rapid switching, low conduction losses, and strong immunity to thermal and electrical stress, making it suitable for high-reliability embedded motor control systems.

## Device Functionality and Classification

The VN610SP-E functions as a three-phase IGBT half-bridge module with built-in gate drivers and protection features. It integrates six high-voltage IGBT switches arranged in a three-phase bridge configuration. Each phase includes complementary high-side and low-side IGBTs, enabling full control over phase currents in BLDC or AC induction motors. The module incorporates integrated gate driver circuits with precise timing and dead-time control, ensuring safe switching transitions and minimizing shoot-through risks. It also includes under-voltage lockout for both high-side and low-side drivers, fault detection and reporting for over-current, over-temperature, and short-circuit conditions, and bootstrap circuitry for high-side operation, providing a compact and highly reliable solution for industrial-grade motor control.

## Key Electrical Characteristics

The VN610SP-E is designed to operate at elevated voltages typical of industrial motor drives. Its IGBTs support nominal collector-emitter voltages aligned with medium-voltage power stages, and the module delivers peak current handling sufficient for standard three-phase motor loads. The integrated gate drivers provide configurable gate drive voltage, typically optimized to balance switching speed and thermal dissipation. Propagation delays for gate driver turn-on and turn-off are minimized to reduce switching losses while ensuring safe operation. The module exhibits low saturation voltage and conduction losses for the IGBTs, enhancing overall system efficiency. Its thermal characteristics, including junction-to-case and junction-to-ambient thermal resistance, are engineered to facilitate effective heat dissipation through standard heat sink attachments, allowing reliable operation under continuous load conditions.

## Operating Conditions and Constraints

The VN610SP-E is specified for operation across a wide temperature range, suitable for both industrial and commercial environments. Junction temperature monitoring and internal thermal protection circuits are included to prevent damage from overheating. The module requires proper thermal management, including heat sinks and potentially forced air, depending on operating current levels. Voltage derating should be observed to ensure reliable operation under transient and steady-state high-voltage conditions. The gate drive interface requires attention to decoupling and layout considerations to minimize voltage spikes and noise coupling. The device is designed for low-inductance PCB connections and is sensitive to parasitic inductance in the power and gate paths, which could impact switching performance and system reliability. Proper placement of bypass capacitors and careful routing of high-current traces are essential to achieve specified electrical performance.

## Timing and Switching Considerations

Switching performance of the VN610SP-E is defined by the intrinsic characteristics of the IGBTs and the integrated gate drivers. Turn-on and turn-off times are engineered to balance high-speed operation with reduced electromagnetic interference and manageable switching losses. Dead-time insertion between complementary switches prevents shoot-through while maintaining high overall efficiency. The integrated gate drivers provide adaptive short-circuit protection, which limits fault currents during abnormal operating conditions. Switching transitions are controlled to mitigate voltage overshoot and ringing, ensuring stable operation in high-frequency pulse-width modulation (PWM) motor drive systems. Gate drive rise and fall times, as well as Miller capacitance effects, are managed internally, reducing the need for external snubber circuits in most standard applications.

## Application Scenarios

The VN610SP-E is optimized for industrial three-phase motor control applications, including conveyor systems, pumps, fans, and HVAC equipment. It is also suitable for home appliances such as washing machines, dishwashers, and air conditioning compressors, where compact, integrated motor drive solutions are desirable. In automotive contexts, the module can be employed for electric power steering, auxiliary motor drives, and other medium-voltage three-phase motor systems. Its integrated protection features, including over-current and over-temperature reporting, simplify system-level diagnostics and reduce component count, making it a preferred solution for embedded motor control platforms requiring high reliability and efficiency. The module's package supports thermal management through both baseplate conduction and airflow strategies, enabling continuous operation under demanding load cycles.

## Reliability and Protection Features

The VN610SP-E includes comprehensive protection mechanisms to ensure robust operation. Over-current detection, under-voltage lockout for high-side and low-side drivers, and thermal shutdown features protect the device and associated circuitry from electrical and thermal stresses. Diagnostic outputs provide fault indication to system controllers, facilitating safe operation and rapid recovery in industrial or automotive systems. The module is designed to withstand transient voltage events typical of inductive motor loads, with internal clamp and snubber capabilities to limit overvoltage stress on the IGBTs. Its package and internal layout are optimized to minimize parasitic inductances and thermal resistance, enhancing reliability under high-current, high-frequency switching conditions.

## Conclusion

The STMicroelectronics VN610SP-E represents a highly integrated, intelligent power module that delivers efficient, reliable, and compact solutions for three-phase motor control. By combining high-voltage IGBTs with integrated gate drivers and protection features, the device simplifies system design while ensuring safe, high-performance operation in industrial, home appliance, and automotive applications. Its careful attention to switching optimization, thermal management, and fault diagnostics provides engineers with a robust platform for dense and demanding motor drive environments, minimizing external component requirements and maximizing overall system efficiency. The VN610SP-E is therefore well-suited for applications requiring reliable high-power three-phase motor control with integrated protection and diagnostic capabilities.
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.