☰
VN5770AKPTR-E
VN5770AKPTR-E
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 8.5A 28SO
Manufacturer:  STMicroelectronics
History Price: $3.88000
In Stock: 44930
VN5770AKPTR-E Specification
Specification
Part No
VN5770AKPTR-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose, Relays
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
160mOhm
Current - Output / Channel
8.5A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 36V
Voltage - Load
41V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
VN5770AKPTR-E PDF Datasheet
VN5770AKPTR-E Description
The STMicroelectronics VN5770AKPTR-E is a high-performance, automotive-grade high-side switch designed for various applications, particularly in automotive and industrial environments. This device is part of STMicroelectronics%27 extensive range of power management solutions, known for their reliability, efficiency, and advanced features.

## Overview

The VN5770AKPTR-E is a monolithic high-side switch that provides efficient control of loads while ensuring robust protection features. It is particularly suitable for applications that require high current handling and reliable operation under varying conditions. The device is designed to meet the stringent requirements of automotive applications, making it a preferred choice for engineers in the automotive sector.

## Key Features

1. High-Side Switching: The VN5770AKPTR-E operates as a high-side switch, allowing it to control the power supply to various loads while maintaining a common ground reference.

2. Current Rating: This device can handle continuous load currents up to 70A, making it suitable for driving high-power loads in automotive and industrial applications.

3. Wide Operating Voltage Range: The VN5770AKPTR-E operates within a voltage range of 5V to 36V, accommodating the typical voltage levels found in automotive systems.

4. Low On-Resistance: The device features a low on-resistance (Rds(on)), typically around 10 mΩ at 25°C, which minimizes power loss and heat generation during operation, enhancing overall efficiency.

5. Thermal Protection: The VN5770AKPTR-E includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under high load conditions.

6. Short-Circuit Protection: This feature safeguards both the switch and the load in the event of a fault condition, enhancing the reliability of the system.

7. Reverse Polarity Protection: The device is designed to protect against damage due to incorrect wiring, a common issue in automotive applications.

8. Diagnostic Feedback: The VN5770AKPTR-E provides diagnostic feedback through a fault flag output, allowing for easy monitoring of the switch status and any fault conditions.

9. Automotive Qualification: The device is designed and qualified according to automotive standards, ensuring it meets the rigorous requirements for reliability and performance in automotive applications.

## Specifications

- Part Number: VN5770AKPTR-E
- Type: High-Side Switch
- Max Continuous Current: 70A
- Operating Voltage Range: 5V to 36V
- On-Resistance (Rds(on)): Typically around 10 mΩ at 25°C
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Reverse Polarity Protection: Yes
- Fault Flag Output: Yes
- Package Type: PowerSO-10
- Operating Temperature Range: -40°C to +150°C

## Applications

The VN5770AKPTR-E is suitable for a variety of applications, including:

- Automotive lighting systems (e.g., headlights, taillights)
- Motor control for automotive and industrial applications
- Power distribution in automotive electronics
- General-purpose high-side switching applications

## Conclusion

The STMicroelectronics VN5770AKPTR-E is a versatile and reliable high-side switch designed for demanding automotive and industrial applications. With its robust protection features, high current handling capability, and efficient operation, it is an excellent choice for engineers looking to implement power management solutions in their designs. Its automotive-grade qualification ensures that it can withstand the harsh conditions typically found in vehicle environments, making it a trusted component in modern automotive and industrial systems.
VN5770AKPTR-E Compare Parts
  • VN5770AKPTR-E vs VN5772AK-E
  • VN5770AKPTR-E vs VN5770AKTR-E
  • VN5770AKPTR-E vs VN5770AKP-E
  • VN5770AKPTR-E vs VN5770AK-E
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller