☰
VN5770AKP-E
VN5770AKP-E
Obsolete
Description:  IC HALF BRIDGE DRIVER 8.5A 28SO
Manufacturer:  STMicroelectronics
Datasheet:   VN5770AKP-E Datasheet
History Price: Obsolete
In Stock: 24500
VN5770AKP-E Specification
Specification
Part No
VN5770AKP-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose, Relays
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
160mOhm
Current - Output / Channel
8.5A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 36V
Voltage - Load
41V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
VN5770AKP-E PDF Datasheet
VN5770AKP-E Compare Parts
  • VN5770AKP-E vs VN5772AK-E
  • VN5770AKP-E vs VN5770AKTR-E
  • VN5770AKP-E vs VN5770AKPTR-E
  • VN5770AKP-E vs VN5770AK-E
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller