☰
VN1160
VN1160
Obsolete
Description:  IC OFFLINE SWITCH DPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN1160 Datasheet
History Price: Obsolete
In Stock: 8480
VN1160 Specification
Specification
Part No
VN1160
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
-
Voltage - Breakdown
-
Topology
-
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
9V ~ 16V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
-
Control Features
-
Operating Temperature
-
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
Mounting Type
Surface Mount
VN1160 PDF Datasheet
VN1160 Related Parts
VN1160-E
VN1160-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN116013TR
VN116013TR
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160C
VN1160C
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160C-E
VN1160C-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160CTR-E
VN1160CTR-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160T-E
VN1160T-E
STMicroelectronics
IC OFFLINE SWITCH TO220
VN1160TR-E
VN1160TR-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160-1
VN1160-1
STMicroelectronics
IC OFFLINE SWITCH IPAK
VN1160-1-E
VN1160-1-E
STMicroelectronics
IC OFFLINE SWITCH IPAK
VN1160C-1-E
VN1160C-1-E
STMicroelectronics
IC OFFLINE SWITCH IPAK
VN1160 Description
The STMicroelectronics VN1160 is a versatile and high-performance N-channel Power MOSFET transistor designed for use in automotive and industrial applications. It is part of the VIPower series and is specifically optimized for controlling high-power loads while maintaining low power consumption and high efficiency. The device combines advanced features such as overcurrent protection, thermal shutdown, and short-circuit protection, making it ideal for use in a wide range of automotive and industrial circuits, including motor control, lighting systems, and power supplies.

## Key Specifications:

* Device Type: N-channel MOSFET
* Max Drain-Source Voltage (Vds): The VN1160 can withstand a maximum drain-source voltage of 60V, allowing it to be used in a wide variety of systems that require reliable switching at higher voltages.
* Max Continuous Drain Current (Id): The device can handle a continuous drain current of up to 20A. This high current capacity makes it suitable for controlling large loads in automotive and industrial systems, such as motors and actuators.
* On-Resistance (Rds(on)): The MOSFET features a low on-resistance of typically 0.022Ω at 10V gate-source voltage, ensuring minimal power loss and high efficiency during operation. The low Rds(on) ensures that the device can handle significant power levels without excessive heat generation.
* Gate-Source Voltage (Vgs): The device has a maximum gate-source voltage of ±20V, providing flexibility in control and enabling it to be driven with standard logic-level signals.
* Gate Threshold Voltage (Vgs(th)): The gate threshold voltage, or the voltage at which the MOSFET begins to conduct, is in the range of 1.0V to 3.0V. This allows for low-voltage control while maintaining reliable switching performance.
* Power Dissipation: The VN1160 has a power dissipation rating of up to 60W, which is important for applications where the device must handle large amounts of power without overheating.
* Package Type: The VN1160 is available in a PowerSO-10 package, a compact and thermally efficient package designed to optimize heat dissipation in high-power applications.
* Operating Temperature Range: The device operates within a temperature range of -40°C to +150°C, making it suitable for use in harsh environments typically found in automotive and industrial systems.
* Clamping Voltage: The device includes an integrated clamping feature to protect the MOSFET from voltage spikes, ensuring safe operation under transient conditions.

## Performance Characteristics:

1. High Current Capability: With a continuous drain current of up to 20A, the VN1160 is capable of switching and controlling large current loads. This feature makes it ideal for motor drivers, solenoids, and other high-power actuators in automotive systems and industrial automation.

2. Low On-Resistance: The low on-resistance (Rds(on)) of 0.022Ω at 10V gate drive ensures that the MOSFET operates efficiently, minimizing the power loss during conduction. This feature is crucial in applications that require high efficiency, such as power supplies, automotive lighting, and motor control circuits.

3. Thermal Management: The PowerSO-10 package offers excellent thermal management, allowing for efficient heat dissipation. With a high power dissipation rating of 60W, the VN1160 is capable of handling significant thermal loads, ensuring reliable performance even in demanding applications.

4. Integrated Protection Features: The VN1160 includes several protection features, including thermal shutdown, overcurrent protection, and short-circuit protection. These built-in safeguards help protect the MOSFET from damage due to excessive current or temperature, enhancing the reliability and longevity of the device in various systems.

5. Efficient Switching: The VN1160 is designed for efficient switching, with a low gate threshold voltage (Vgs(th)) and high gate drive capability, allowing it to be controlled with low-voltage logic signals. This feature reduces the need for complex gate drive circuits, simplifying system design.

6. Low Gate Drive Requirements: The gate drive voltage for the VN1160 is typically in the range of 10V, making it compatible with standard logic-level controllers in most systems. The gate charge is also relatively low, contributing to faster switching times and efficient operation.

7. Automotive and Industrial Use: The VN1160 is specifically designed for automotive applications, with a wide operating temperature range of -40°C to +150°C. This makes it suitable for use in under-the-hood automotive systems, such as lighting, motors, and power supplies. Additionally, its robust protection features make it an excellent choice for industrial automation and other mission-critical systems where reliability is paramount.

## Key Features:

1. Overcurrent Protection: The VN1160 includes built-in overcurrent protection to prevent the device from damage under excessive current conditions. This feature is essential in systems where load conditions can change rapidly, such as in motor control circuits.

2. Thermal Shutdown: The integrated thermal shutdown feature ensures that the VN1160 will automatically turn off if it detects excessive temperature, preventing thermal damage and ensuring safe operation in high-power applications.

3. Short-Circuit Protection: The VN1160 also features short-circuit protection, which automatically limits the current in the event of a short-circuit condition. This feature helps protect the device and the surrounding circuitry from damage in case of a fault.

4. Low On-Resistance: The low on-resistance of the VN1160 ensures that the device can operate with minimal power loss, even at high current levels. This makes the device ideal for high-efficiency applications where heat generation must be minimized.

5. Automotive Grade: With an extended temperature range of -40°C to +150°C, the VN1160 is designed to meet the rigorous requirements of automotive applications, where the device must operate reliably under extreme environmental conditions, such as under the hood or in outdoor systems exposed to harsh weather.

6. High Power Dissipation Capability: The device's high power dissipation rating of 60W ensures that it can handle significant power levels without overheating, making it suitable for applications with substantial power demands.

7. Low Gate Threshold Voltage: The low gate threshold voltage of 1.0V to 3.0V ensures that the MOSFET can be easily driven by low-voltage logic signals, simplifying the design of control circuits.

## Applications:

1. Automotive Lighting Systems: The VN1160 is ideal for controlling automotive lighting systems, such as LED headlights, interior lighting, and other high-power lighting applications. Its ability to handle large currents and provide efficient switching ensures that it can control lighting systems with minimal power loss and heat generation.

2. Motor Control: The VN1160 is well-suited for use in motor control circuits, particularly in automotive applications such as power window motors, seat adjustment motors, and electric fan systems. Its high current capability and thermal protection features ensure that it can handle the power demands of motor-driven systems.

3. Power Supplies: The VN1160 can be used in power supply systems where efficient switching and high current handling are required. Its low on-resistance and high power dissipation capacity make it suitable for high-power supply designs, including DC-DC converters and power regulation circuits.

4. Industrial Automation: In industrial automation systems, the VN1160 can be used to control actuators, solenoids, and other high-power loads. Its built-in protection features and high efficiency make it a reliable choice for industrial environments that demand robust and reliable power management.

5. Audio Amplifiers: The device is also suitable for audio amplifier systems where high current control is required, such as in automotive audio systems and home audio systems. Its low on-resistance ensures that the audio signal is not degraded due to power loss or heat.

6. Battery-Powered Systems: The VN1160's low on-resistance and low gate drive requirements make it a good choice for battery-powered systems, where power efficiency and low standby current are essential for maximizing battery life. It is well-suited for portable electronics, battery management systems, and energy storage applications.

## Conclusion:

The STMicroelectronics VN1160 is a high-performance N-channel Power MOSFET designed for high-current, high-efficiency applications in automotive and industrial sectors. With its low on-resistance, integrated protection features, and wide operating temperature range, the VN1160 is an excellent choice for controlling motors, lighting systems, power supplies, and other high-power loads. Its robust performance, coupled with its efficient switching and thermal management capabilities, make it a reliable and versatile component in a wide variety of demanding applications.
VN1160 Compare Parts
  • VN1160 vs VN1160T-E
  • VN1160 vs VN1160CTR-E
  • VN1160 vs VN1160C-E
  • VN1160 vs VN1160C
  • VN1160 vs VN116013TR
  • VN1160 vs VN1160-E
  • VN1160 vs VN1160C-1-E
  • VN1160 vs VN1160-1-E
  • VN1160 vs VN1160-1
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you