☰
VN02NSP13TR
VN02NSP13TR
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN02NSP13TR Datasheet
History Price: Obsolete
In Stock: 47510
VN02NSP13TR Specification
Specification
Part No
VN02NSP13TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
7V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
400mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN02NSP13TR PDF Datasheet
VN02NSP13TR Related Parts
VN02H(011Y)
VN02H(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN02H(012Y)
VN02H(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN02HSP
VN02HSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN02HSP-E
VN02HSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN02HSP13TR
VN02HSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN02HSPTR-E
VN02HSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN02N(011Y)
VN02N(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN02N(012Y)
VN02N(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN02NSP
VN02NSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN02NSP-E
VN02NSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN02NSPTR-E
VN02NSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN03(011Y)
VN03(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN02NSP13TR Compare Parts
  • VN02NSP13TR vs VN06SP13TR
  • VN02NSP13TR vs VN06SP-E
  • VN02NSP13TR vs VN06SP
  • VN02NSP13TR vs VN06(012Y)
  • VN02NSP13TR vs VN06(011Y)
  • VN02NSP13TR vs VN03SPTR-E
  • VN02NSP13TR vs VN03SP13TR
  • VN02NSP13TR vs VN03SP-E
  • VN02NSP13TR vs VN03SP
  • VN02NSP13TR vs VN03(012Y)
  • VN02NSP13TR vs VN03(011Y)
  • VN02NSP13TR vs VN02NSPTR-E
  • VN02NSP13TR vs VN02NSP-E
  • VN02NSP13TR vs VN02NSP
  • VN02NSP13TR vs VN02N(012Y)
  • VN02NSP13TR vs VN02N(011Y)
  • VN02NSP13TR vs VN02HSPTR-E
  • VN02NSP13TR vs VN02HSP13TR
  • VN02NSP13TR vs VN02HSP-E
  • VN02NSP13TR vs VN02HSP
  • VN02NSP13TR vs VN02H(012Y)
  • VN02NSP13TR vs VN02H(011Y)
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.