☰
VB125ASP-E
VB125ASP-E
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VB125ASP-E Datasheet
History Price: Obsolete
In Stock: 29035
VB125ASP-E Specification
Specification
Part No
VB125ASP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
Parallel
Voltage - Load
6V ~ 24V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
11.1A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.