☰
UPSD3454EB40T6
UPSD3454EB40T6
Obsolete
Description:  IC MCU 8BIT 288KB FLASH 52LQFP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 300
UPSD3454EB40T6 Specification
Specification
Part No
UPSD3454EB40T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
μPSD
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8032
Core Size
8-Bit
Speed
40MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB
Peripherals
LVD, POR, PWM, WDT
Number of I/O
35
Program Memory Size
288KB (288K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
UPSD3454EB40T6 PDF Datasheet
UPSD3454EB40T6 Related Parts
UPSD3212A-40T6
UPSD3212A-40T6
STMicroelectronics
IC MCU 8BIT 80KB FLASH 52LQFP
UPSD3212A-40U6
UPSD3212A-40U6
STMicroelectronics
IC MCU 8BIT 80KB FLASH 80LQFP
UPSD3212C-40T6
UPSD3212C-40T6
STMicroelectronics
IC MCU 8BIT 80KB FLASH 52LQFP
UPSD3212C-40U6
UPSD3212C-40U6
STMicroelectronics
IC MCU 8BIT 80KB FLASH 80LQFP
UPSD3212CV-24T6
UPSD3212CV-24T6
STMicroelectronics
IC MCU 8BIT 80KB FLASH 52TQFP
UPSD3212CV-24U6
UPSD3212CV-24U6
STMicroelectronics
IC MCU 8BIT 80KB FLASH 80LQFP
UPSD3233B-40T6
UPSD3233B-40T6
STMicroelectronics
IC MCU 8BIT 160KB FLASH 52TQFP
UPSD3233B-40T6T
UPSD3233B-40T6T
STMicroelectronics
IC MCU 8BIT 160KB FLASH 52LQFP
UPSD3233B-40U6
UPSD3233B-40U6
STMicroelectronics
IC MCU 8BIT 160KB FLASH 80LQFP
UPSD3233BV-24T6
UPSD3233BV-24T6
STMicroelectronics
IC MCU 8BIT 160KB FLASH 52TQFP
UPSD3233BV-24T6T
UPSD3233BV-24T6T
STMicroelectronics
IC MCU 8BIT 160KB FLASH 52LQFP
UPSD3233BV-24U6
UPSD3233BV-24U6
STMicroelectronics
IC MCU 8BIT 160KB FLASH 80LQFP
UPSD3454EB40T6 Compare Parts
  • UPSD3454EB40T6 vs UPSD3454EVB40T6
  • UPSD3454EB40T6 vs UPSD3454EB40U6
  • UPSD3454EB40T6 vs UPSD3454E-40U6
  • UPSD3454EB40T6 vs UPSD3454E-40T6
  • UPSD3454EB40T6 vs UPSD3434EVB40U6
  • UPSD3454EB40T6 vs UPSD3434EVB40T6
  • UPSD3454EB40T6 vs UPSD3434EV-40U6
  • UPSD3454EB40T6 vs UPSD3434EV-40T6
  • UPSD3454EB40T6 vs UPSD3434EB40U6
  • UPSD3454EB40T6 vs UPSD3434EB40T6
  • UPSD3454EB40T6 vs UPSD3434E-40U6
  • UPSD3454EB40T6 vs UPSD3434E-40T6
  • UPSD3454EB40T6 vs UPSD3433EVB40U6
  • UPSD3454EB40T6 vs UPSD3433EVB40T6
  • UPSD3454EB40T6 vs UPSD3433EV-40U6
  • UPSD3454EB40T6 vs UPSD3433EV-40T6
  • UPSD3454EB40T6 vs UPSD3433EB40U6
  • UPSD3454EB40T6 vs UPSD3433EB40T6
  • UPSD3454EB40T6 vs UPSD3433E-40U6
  • UPSD3454EB40T6 vs UPSD3433E-40T6
  • UPSD3454EB40T6 vs UPSD3422EVB40U6
  • UPSD3454EB40T6 vs UPSD3422EVB40T6
  • UPSD3454EB40T6 vs UPSD3422EV-40U6
  • UPSD3454EB40T6 vs UPSD3422EV-40T6
  • UPSD3454EB40T6 vs UPSD3422EB40U6
  • UPSD3454EB40T6 vs UPSD3422EB40T6
  • UPSD3454EB40T6 vs UPSD3422E-40U6
  • UPSD3454EB40T6 vs UPSD3422E-40T6
  • UPSD3454EB40T6 vs UPSD3354DV-40U6
  • UPSD3454EB40T6 vs UPSD3354DV-40T6
  • UPSD3454EB40T6 vs UPSD3354D-40U6
  • UPSD3454EB40T6 vs UPSD3354D-40T6
  • UPSD3454EB40T6 vs UPSD3334DV-40U6
  • UPSD3454EB40T6 vs UPSD3334D-40U6
  • UPSD3454EB40T6 vs UPSD3333DV-40U6T
  • UPSD3454EB40T6 vs UPSD3333DV-40U6
  • UPSD3454EB40T6 vs UPSD3333DV-40T6
  • UPSD3454EB40T6 vs UPSD3333D-40U6
  • UPSD3454EB40T6 vs UPSD3333D-40T6
  • UPSD3454EB40T6 vs UPSD3312DV-40T6
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping