☰
UC3844AN
UC3844AN
Active
Description:  IC REG CTRLR PWM CM 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3844AN Datasheet
History Price: $1.49000
In Stock: 32900
UC3844AN Specification
Specification
Part No
UC3844AN
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UC3844AN Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3844AN Description
Overview of STMicroelectronics UC3844AN

The STMicroelectronics UC3844AN is a high-performance fixed-frequency current-mode PWM controller designed for off-line and DC-to-DC converter applications. It is widely used in switch-mode power supplies (SMPS) for industrial, commercial, and consumer electronics where efficient power conversion and precise control are critical. This device belongs to the popular UC384x family of PWM controllers, offering robust features tailored to high-speed switching and excellent line and load regulation.

Key Functionalities and Operating Principles

The UC3844AN operates as a current-mode Pulse Width Modulation (PWM) controller, providing precise control over the output voltage and current by modulating the duty cycle of the power switch. The current-mode control architecture enhances system stability, improves transient response, and simplifies the design of the feedback compensation network.

A key characteristic of this controller is its fixed switching frequency operation, which enables designers to predict and minimize electromagnetic interference (EMI). The device incorporates an internal oscillator that sets the switching frequency, adjustable externally via timing components to accommodate various power supply designs.

Power Stage and Control Blocks

Internally, the UC3844AN integrates a high-gain error amplifier, a current-sense comparator, a pulse-steering logic, and a high-current output stage capable of driving power MOSFETs or bipolar transistors. The device supports current limiting by monitoring the current sense input and terminating the switching pulse when the current threshold is reached, thus protecting the power stage from overcurrent conditions.

The controller features a precision voltage reference of 5 V ±1% to power the error amplifier and other analog circuitry, ensuring accurate regulation and stable operation across varying input conditions.

Electrical Characteristics and Specifications

* Supply Voltage (VCC): Operating range from 7 V to 40 V, with typical operation at 15 V to 30 V. The device includes an under-voltage lockout (UVLO) circuit that disables switching until the supply voltage exceeds approximately 7 V, preventing erratic operation during power-up.

* Oscillator Frequency: Nominal switching frequency is approximately 52 kHz at typical component values, with external resistors and capacitors allowing frequency adjustment from roughly 20 kHz to 500 kHz to suit specific design requirements.

* Maximum Output Current: The output stage can source and sink up to 1.5 A peak current, providing strong gate drive capability for power MOSFETs, which supports efficient switching and reduced transition losses.

* Input Bias Current: Typically low input bias current at the error amplifier input, minimizing offset errors and improving regulation accuracy.

* Dead Time Control: The device has a built-in dead time comparator to prevent simultaneous conduction of power devices in half-bridge or full-bridge configurations, which minimizes shoot-through current and improves overall efficiency.

Protection Features

The UC3844AN includes several built-in protection mechanisms to enhance reliability:

* Under-Voltage Lockout (UVLO): Ensures that the device only operates when the supply voltage is within a safe range.

* Current Limit Protection: Prevents damage by limiting the maximum current through the power switch.

* Thermal Shutdown: Although not internally integrated, the device’s robust design facilitates the implementation of external thermal protection schemes by the system designer.

Pin Configuration and Package

The UC3844AN is available in an 8-pin Dual In-line Package (DIP) or Small Outline Integrated Circuit (SOIC) package, making it compatible with through-hole and surface-mount PCB assembly processes. The pinout is designed for straightforward integration into power supply circuits, including inputs for supply voltage, ground, current sense, error amplifier inputs, output drive, and oscillator timing components.

Typical Application Scenarios

This PWM controller is widely utilized in isolated and non-isolated power supply topologies such as flyback, forward, push-pull, and half-bridge converters. Its flexibility in operating frequency and strong drive capabilities make it suitable for applications ranging from industrial power supplies, battery chargers, telecom equipment, and consumer electronics to LED drivers and motor controllers.

Because of its fixed frequency and current-mode control, it provides excellent transient response and reduced output voltage ripple, which is essential for sensitive electronics.

Design Considerations

To optimize performance, designers typically select timing components to set the switching frequency based on trade-offs between efficiency, electromagnetic interference, and component size. The current sense resistor and compensation network need careful design to achieve stable operation and desired transient response.

The UC3844AN requires an external power stage, including a power transistor and associated passive components (inductors, capacitors, resistors). Due to its wide supply voltage tolerance, it can be powered directly from a DC bus voltage or via an auxiliary winding in isolated power supplies.

Summary of Key Specifications

| Parameter | Specification |
| ------------------------------ | --------------------------------------- |
| Supply Voltage (VCC) | 7 V to 40 V |
| Reference Voltage | 5 V ±1% |
| Oscillator Frequency | Adjustable; typically 20 kHz to 500 kHz |
| Output Drive Current | ±1.5 A peak |
| Maximum Duty Cycle | Typically ~80% |
| Input Bias Current (Error Amp) | Low (typically nA range) |
| UVLO Threshold | ~7 V (turn-on) |
| Package | 8-pin DIP, 8-pin SOIC |

Conclusion

The STMicroelectronics UC3844AN is a robust and versatile fixed-frequency current-mode PWM controller designed for a wide range of switching power supply applications. Its strong gate drive capability, adjustable switching frequency, precise voltage reference, and integrated protection features make it a popular choice for efficient and reliable power conversion solutions. With proven performance and ease of implementation, the UC3844AN continues to be a fundamental building block in modern power electronics design.
UC3844AN Compare Parts
  • UC3844AN vs UC3886N
  • UC3844AN vs UC3886DTR
  • UC3844AN vs UC3886D
  • UC3844AN vs UC3879N
  • UC3844AN vs UC3879DWTR
  • UC3844AN vs UC3879DWG4
  • UC3844AN vs UC3879DW
  • UC3844AN vs UC3877N
  • UC3844AN vs UC3874N-2G4
  • UC3844AN vs UC3874N-2
  • UC3844AN vs UC3874N-1G4
  • UC3844AN vs UC3874N-1
  • UC3844AN vs UC3874DWTR-1G4
  • UC3844AN vs UC3874DWTR-1
  • UC3844AN vs UC3874DW-2
  • UC3844AN vs UC3874DW-1
  • UC3844AN vs UC3870DW-2
  • UC3844AN vs UC3868N
  • UC3844AN vs UC3867NG4
  • UC3844AN vs UC3867N
  • UC3844AN vs UC3867DWTR
  • UC3844AN vs UC3867DW
  • UC3844AN vs UC3866N
  • UC3844AN vs UC3864N
  • UC3844AN vs UC3864DW
  • UC3844AN vs UC3863N
  • UC3844AN vs UC3863DWTRG4
  • UC3844AN vs UC3863DWTR
  • UC3844AN vs UC3863DW
  • UC3844AN vs UC3856QG3
  • UC3844AN vs UC3856Q
  • UC3844AN vs UC3856NG4
  • UC3844AN vs UC3856N
  • UC3844AN vs UC3856DWTR
  • UC3844AN vs UC3856DW
  • UC3844AN vs UC3853D
  • UC3844AN vs UC3847N
  • UC3844AN vs UC3847DWTRG4
  • UC3844AN vs UC3847DWTR
  • UC3844AN vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description