☰
TSX561AIYLT
TSX561AIYLT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSX561AIYLT Datasheet
History Price: $2.09000
In Stock: 8480
TSX561AIYLT Specification
Specification
Part No
TSX561AIYLT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
1.1V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
100 pA
Voltage - Input Offset
600 μV
Current - Supply
360μA
Current - Output / Channel
92 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSX561AIYLT PDF Datasheet
TSX561AIYLT Related Parts
TSX561AILT
TSX561AILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSX561ILT
TSX561ILT
STMicroelectronics
IC CMOS 1 CIRCUIT SOT23-5
TSX561IYLT
TSX561IYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSX562AIST
TSX562AIST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX562AIYST
TSX562AIYST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX562IQ2T
TSX562IQ2T
STMicroelectronics
IC CMOS 2 CIRCUIT 8DFN
TSX562IST
TSX562IST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX562IYST
TSX562IYST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX564AIPT
TSX564AIPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSX564AIYPT
TSX564AIYPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSX564IPT
TSX564IPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSX564IQ4T
TSX564IQ4T
STMicroelectronics
IC CMOS 4 CIRCUIT 16QFN
TSX561AIYLT Compare Parts
  • TSX561AIYLT vs TSX9292IST
  • TSX561AIYLT vs TSX9292IQ2T
  • TSX561AIYLT vs TSX9292IDT
  • TSX561AIYLT vs TSX9291IYLT
  • TSX561AIYLT vs TSX9291ILT
  • TSX561AIYLT vs TSX923IST
  • TSX561AIYLT vs TSX922IYST
  • TSX561AIYLT vs TSX922IYDT
  • TSX561AIYLT vs TSX922IST
  • TSX561AIYLT vs TSX922IQ2T
  • TSX561AIYLT vs TSX922IDT
  • TSX561AIYLT vs TSX921IYLT
  • TSX561AIYLT vs TSX921ILT
  • TSX561AIYLT vs TSX920ILT
  • TSX561AIYLT vs TSX7192IYST
  • TSX561AIYLT vs TSX7192IYDT
  • TSX561AIYLT vs TSX7192IST
  • TSX561AIYLT vs TSX7192IDT
  • TSX561AIYLT vs TSX7191IYLT
  • TSX561AIYLT vs TSX7191ILT
  • TSX561AIYLT vs TSX7191AIYLT
  • TSX561AIYLT vs TSX7191AILT
  • TSX561AIYLT vs TSX712IYST
  • TSX561AIYLT vs TSX712IYDT
  • TSX561AIYLT vs TSX712IST
  • TSX561AIYLT vs TSX712IDT
  • TSX561AIYLT vs TSX711IYLT
  • TSX561AIYLT vs TSX711ILT
  • TSX561AIYLT vs TSX711AIYLT
  • TSX561AIYLT vs TSX711AILT
  • TSX561AIYLT vs TSX634IYPT
  • TSX561AIYLT vs TSX634IQ4T
  • TSX561AIYLT vs TSX634IPT
  • TSX561AIYLT vs TSX634AIYPT
  • TSX561AIYLT vs TSX634AIPT
  • TSX561AIYLT vs TSX632IYST
  • TSX561AIYLT vs TSX632IST
  • TSX561AIYLT vs TSX632IQ2T
  • TSX561AIYLT vs TSX632AIYST
  • TSX561AIYLT vs TSX632AIST
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious