☰
TSU101ILT
TSU101ILT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSU101ILT Datasheet
History Price: $1.89000
In Stock: 3270
TSU101ILT Specification
Specification
Part No
TSU101ILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.003V/μs
Gain Bandwidth Product
9 kHz
-3db Bandwidth
-
Current - Input Bias
5 pA
Voltage - Input Offset
3 mV
Current - Supply
650nA
Current - Output / Channel
11 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSU101ILT PDF Datasheet
TSU101ILT Related Parts
TSU101ICT
TSU101ICT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SC70-5
TSU101RICT
TSU101RICT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SC70-5
TSU101RILT
TSU101RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSU102IQ2T
TSU102IQ2T
STMicroelectronics
IC CMOS 2 CIRCUIT 8DFN
TSU102IST
TSU102IST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSU104IPT
TSU104IPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSU104IQ4T
TSU104IQ4T
STMicroelectronics
IC CMOS 4 CIRCUIT 16QFN
TSU111HYLT
TSU111HYLT
STMicroelectronics
HIGH TEMPERATURE (150C) & LONG M
TSU111ICT
TSU111ICT
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
TSU111IQ1T
TSU111IQ1T
STMicroelectronics
IC CMOS 1 CIRCUIT 6DFN
TSU111IYLT
TSU111IYLT
STMicroelectronics
NANOPOWER (900 NA) HIGH ACCURACY
TSU112IQ2T
TSU112IQ2T
STMicroelectronics
IC CMOS 2 CIRCUIT 8DFN
TSU101ILT Compare Parts
  • TSU101ILT vs TSU114IPT
  • TSU101ILT vs TSU112IYST
  • TSU101ILT vs TSU112IYQ3T
  • TSU101ILT vs TSU112IST
  • TSU101ILT vs TSU112IQ2T
  • TSU101ILT vs TSU111IYLT
  • TSU101ILT vs TSU111IQ1T
  • TSU101ILT vs TSU111ICT
  • TSU101ILT vs TSU111HYLT
  • TSU101ILT vs TSU104IQ4T
  • TSU101ILT vs TSU104IPT
  • TSU101ILT vs TSU102IST
  • TSU101ILT vs TSU102IQ2T
  • TSU101ILT vs TSU101RILT
  • TSU101ILT vs TSU101RICT
  • TSU101ILT vs TSU101ICT
  • TSU101ILT vs TSU111RILT
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.