☰
TSM1011AID
TSM1011AID
Active
Description:  IC VREF SERIES 1% 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TSM1011AID Datasheet
History Price: $1.14000
In Stock: 43910
TSM1011AID Specification
Specification
Part No
TSM1011AID
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.545V
Voltage - Output (Max)
-
Current - Output
1 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
4.5V ~ 28V
Current - Supply
50mA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSM1011AID PDF Datasheet
TSM1011AID Related Parts
TSM1011AIDT
TSM1011AIDT
STMicroelectronics
IC VREF SERIES 1% 8SOIC
TSM1011AIST
TSM1011AIST
STMicroelectronics
IC VREF SERIES 1% 8MINISO
TSM1011ID
TSM1011ID
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1011IDT
TSM1011IDT
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1011IST
TSM1011IST
STMicroelectronics
IC VREF SERIES 0.5% 8MINISO
TSM1012AID
TSM1012AID
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1012AIDT
TSM1012AIDT
STMicroelectronics
IC VREF SERIES 0.5% 8SOIC
TSM1012AIST
TSM1012AIST
STMicroelectronics
IC VREF SERIES 0.5% 8MINISO
TSM1012ID
TSM1012ID
STMicroelectronics
IC VREF SERIES 1% 8SO
TSM1012IDT
TSM1012IDT
STMicroelectronics
IC VREF SERIES 1% 8SO
TSM1012IST
TSM1012IST
STMicroelectronics
IC VREF SERIES 1% 8MINISO
TSM1013AID
TSM1013AID
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1011AID Compare Parts
  • TSM1011AID vs TSM6025BEUR+
  • TSM1011AID vs TSM6025AEUR+T
  • TSM1011AID vs TSM6025AEUR+
  • TSM1011AID vs TSM101IDT
  • TSM1011AID vs TSM101ID
  • TSM1011AID vs TSM101CN
  • TSM1011AID vs TSM101CDT
  • TSM1011AID vs TSM101CD
  • TSM1011AID vs TSM101AIDT
  • TSM1011AID vs TSM101AID
  • TSM1011AID vs TSM101ACDT
  • TSM1011AID vs TSM101ACD
  • TSM1011AID vs TSM1014IST
  • TSM1011AID vs TSM1014IDT
  • TSM1011AID vs TSM1014ID
  • TSM1011AID vs TSM1014AIST
  • TSM1011AID vs TSM1014AIDT
  • TSM1011AID vs TSM1014AID
  • TSM1011AID vs TSM1013IST
  • TSM1011AID vs TSM1013IDT
  • TSM1011AID vs TSM1013ID
  • TSM1011AID vs TSM1013AIST
  • TSM1011AID vs TSM1013AIDT
  • TSM1011AID vs TSM1013AID
  • TSM1011AID vs TSM1012IST
  • TSM1011AID vs TSM1012IDT
  • TSM1011AID vs TSM1012ID
  • TSM1011AID vs TSM1012AIST
  • TSM1011AID vs TSM1012AIDT
  • TSM1011AID vs TSM1012AID
  • TSM1011AID vs TSM1011IST
  • TSM1011AID vs TSM1011IDT
  • TSM1011AID vs TSM1011ID
  • TSM1011AID vs TSM1011AIST
  • TSM1011AID vs TSM1011AIDT
  • TSM1011AID vs TSM6025BEUR+T
  • TSM1011AID vs TSM6025AEUR+T
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you