☰
TSH64CDT
TSH64CDT
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TSH64CDT Datasheet
History Price: Obsolete
In Stock: 15100
TSH64CDT Specification
Specification
Part No
TSH64CDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
98V/μs
Gain Bandwidth Product
60 MHz
-3db Bandwidth
74 MHz
Current - Input Bias
6 μA
Voltage - Input Offset
1.5 mV
Current - Supply
-
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TSH64CDT PDF Datasheet
TSH64CDT Related Parts
TSH10ID
TSH10ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSH110ILT
TSH110ILT
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT SOT23-5
TSH111ID
TSH111ID
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
TSH111IDT
TSH111IDT
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
TSH112ID
TSH112ID
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SOIC
TSH112IDT
TSH112IDT
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SOIC
TSH113ID
TSH113ID
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14SO
TSH113IDT
TSH113IDT
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14SO
TSH113IPT
TSH113IPT
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14TSSOP
TSH114ID
TSH114ID
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14SO
TSH114IDT
TSH114IDT
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14SO
TSH114IPT
TSH114IPT
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14TSSOP
TSH64CDT Compare Parts
  • TSH64CDT vs TSH95IDT
  • TSH64CDT vs TSH95ID
  • TSH64CDT vs TSH94IDT
  • TSH64CDT vs TSH94ID
  • TSH64CDT vs TSH93IDT
  • TSH64CDT vs TSH93ID
  • TSH64CDT vs TSH84IPT
  • TSH64CDT vs TSH82IYDT
  • TSH64CDT vs TSH82IDT
  • TSH64CDT vs TSH82ID
  • TSH64CDT vs TSH81IDT
  • TSH64CDT vs TSH81ID
  • TSH64CDT vs TSH80IYLT
  • TSH64CDT vs TSH80IYDT
  • TSH64CDT vs TSH80ILT
  • TSH64CDT vs TSH80IDT
  • TSH64CDT vs TSH80ID
  • TSH64CDT vs TSH75CPT
  • TSH64CDT vs TSH75CDT
  • TSH64CDT vs TSH75CD
  • TSH64CDT vs TSH74CPT
  • TSH64CDT vs TSH74CDT
  • TSH64CDT vs TSH74CD
  • TSH64CDT vs TSH73CPT
  • TSH64CDT vs TSH73CDT
  • TSH64CDT vs TSH73CD
  • TSH64CDT vs TSH72CDT
  • TSH64CDT vs TSH72CD
  • TSH64CDT vs TSH71CDT
  • TSH64CDT vs TSH71CD
  • TSH64CDT vs TSH70CLT
  • TSH64CDT vs TSH70CDT
  • TSH64CDT vs TSH70CD
  • TSH64CDT vs TSH64CD
  • TSH64CDT vs TSH63CDT
  • TSH64CDT vs TSH63CD
  • TSH64CDT vs TSH62CDT
  • TSH64CDT vs TSH62CD
  • TSH64CDT vs TSH61CDT
  • TSH64CDT vs TSH61CD
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.