☰
TS831-5IDT
TS831-5IDT
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TS831-5IDT Datasheet
History Price: $1.33000
In Stock: 4900
TS831-5IDT Specification
Specification
Part No
TS831-5IDT
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.33V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
20μs Typical Response Time
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS831-5IDT PDF Datasheet
TS831-5IDT Related Parts
TS831-3ID
TS831-3ID
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TS831-3IDT
TS831-3IDT
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TS831-3IZ
TS831-3IZ
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-3IZ-AP
TS831-3IZ-AP
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-3IZT
TS831-3IZT
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-4ID
TS831-4ID
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TS831-4IDT
TS831-4IDT
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TS831-4IZ
TS831-4IZ
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-4IZ-AP
TS831-4IZ-AP
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-4IZT
TS831-4IZT
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-5ID
TS831-5ID
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TS831-5IZ
TS831-5IZ
STMicroelectronics
IC SUPERVISOR 1 CHANNEL TO92-3
TS831-5IDT Compare Parts
  • TS831-5IDT vs TS836-4IZ
  • TS831-5IDT vs TS836-4IDT
  • TS831-5IDT vs TS836-4ID
  • TS831-5IDT vs TS834-5IDT
  • TS831-5IDT vs TS834-5ID
  • TS831-5IDT vs TS831-5IZT
  • TS831-5IDT vs TS831-5IZ-AP
  • TS831-5IDT vs TS831-5IZ
  • TS831-5IDT vs TS831-5ID
  • TS831-5IDT vs TS831-4IZT
  • TS831-5IDT vs TS831-4IZ-AP
  • TS831-5IDT vs TS831-4IZ
  • TS831-5IDT vs TS831-4IDT
  • TS831-5IDT vs TS831-4ID
  • TS831-5IDT vs TS831-3IZT
  • TS831-5IDT vs TS831-3IZ-AP
  • TS831-5IDT vs TS831-3IZ
  • TS831-5IDT vs TS831-3IDT
  • TS831-5IDT vs TS831-3ID
  • TS831-5IDT vs TS836-4IZT
  • TS831-5IDT vs TS831-4IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you