☰
TS555CDT
TS555CDT
Obsolete
Description:  IC OSC SGL TIMER 2.7MHZ 8-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS555CDT Datasheet
History Price: Obsolete
In Stock: 22980
TS555CDT Specification
Specification
Part No
TS555CDT
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
2.7MHz
Voltage - Supply
2V ~ 16V
Current - Supply
65 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
TS555CDT PDF Datasheet
TS555CDT Related Parts
TS555CD
TS555CD
STMicroelectronics
IC OSC SGL TIMER 2.7MHZ 8-SOIC
TS555CN
TS555CN
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8-DIP
TS555ID
TS555ID
STMicroelectronics
IC OSC SGL TIMER 2.7MHZ 8-SOIC
TS555IDT
TS555IDT
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8SOIC
TS555IDTTR
TS555IDTTR
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8SOIC
TS555IN
TS555IN
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8-DIP
TS556CD
TS556CD
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-SOIC
TS556CDT
TS556CDT
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-SOIC
TS556CN
TS556CN
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-DIP
TS556ID
TS556ID
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-SOIC
TS556IDT
TS556IDT
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14SOIC
TS556IDTTR
TS556IDTTR
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14SOIC
TS555CDT Compare Parts
  • TS555CDT vs TS556IDTTR
  • TS555CDT vs TS556IDT
  • TS555CDT vs TS556ID
  • TS555CDT vs TS556CN
  • TS555CDT vs TS556CDT
  • TS555CDT vs TS556CD
  • TS555CDT vs TS555IN
  • TS555CDT vs TS555IDTTR
  • TS555CDT vs TS555IDT
  • TS555CDT vs TS555ID
  • TS555CDT vs TS555CN
  • TS555CDT vs TS555CD
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!