☰
TS461CD
TS461CD
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS461CD Datasheet
History Price: $0.91000
In Stock: 30900
TS461CD Specification
Specification
Part No
TS461CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
4V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
1 mV
Current - Supply
2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS461CD PDF Datasheet
TS461CD Related Parts
TS461CDT
TS461CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS461CLT
TS461CLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS462CD
TS462CD
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS462CDT
TS462CDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS462CN
TS462CN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
TS462CST
TS462CST
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINISO
TS464CD
TS464CD
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TS464CDT
TS464CDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TS464CN
TS464CN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14DIP
TS464CPT
TS464CPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TS461CD Compare Parts
  • TS461CD vs TS464CN
  • TS461CD vs TS464CDT
  • TS461CD vs TS464CD
  • TS461CD vs TS462CST
  • TS461CD vs TS462CN
  • TS461CD vs TS462CDT
  • TS461CD vs TS462CD
  • TS461CD vs TS461CLT
  • TS461CD vs TS461CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos