TL084ID
TL084ID
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084ID Datasheet
History Price: $1.17000
In Stock: 5000
TL084ID Specification
Specification
Part No
TL084ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL084ID Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084ID Description
The STMicroelectronics TL084ID is a high-performance, low-noise JFET-input operational amplifier that is widely used in various applications, including audio processing, instrumentation, and signal conditioning. This operational amplifier is part of the TL08x family, which is known for its excellent performance characteristics and versatility.

## Key Features:

1. Low Noise: The TL084ID is designed to provide low input noise, making it suitable for applications that require high precision and minimal signal distortion.
2. High Slew Rate: With a slew rate of 13 V/µs, the TL084ID can effectively handle rapid changes in input signals, making it ideal for high-frequency applications.
3. Wide Gain Bandwidth Product: The op-amp has a gain bandwidth product of 3 MHz, allowing it to maintain performance across a wide range of frequencies.
4. Low Total Harmonic Distortion (THD): The device exhibits low THD, which is essential for audio applications where signal fidelity is critical.
5. Single-Supply Operation: The TL084ID can operate on a single power supply, simplifying circuit design and reducing the number of components required.

## Specifications:

- Type: JFET-input operational amplifier
- Number of Amplifiers: 4 (quad package)
- Supply Voltage (V+ to V-): ±3 V to ±15 V
- Input Voltage Range: Common-mode input voltage range extends from V- to V+ - 2 V
- Input Offset Voltage: Typically 3 mV, maximum 6 mV
- Input Bias Current: Typically 30 pA
- Input Impedance: 10^12 Ω (typical)
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Output Current: 20 mA (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Temperature Range: -40°C to +125°C (industrial grade)
- Package Type: DIP-14, SO-14, TSSOP-14, and others

## Applications:

The TL084ID is suitable for a wide range of applications, including:
- Audio signal processing and mixing
- Active filters and equalizers
- Instrumentation amplifiers for sensor applications
- Voltage followers and buffers
- Signal conditioning circuits in data acquisition systems
- Medical instrumentation

## Conclusion:

The STMicroelectronics TL084ID operational amplifier is a versatile and reliable component that offers excellent performance in a compact package. Its low noise, high slew rate, and wide bandwidth make it an ideal choice for various applications, particularly in audio and instrumentation fields. Whether you are designing a new circuit or upgrading an existing one, the TL084ID provides the performance and reliability needed for high-quality signal processing. Its industrial-grade temperature range also makes it suitable for demanding environments, ensuring consistent performance across a variety of applications.
TL084ID Compare Parts
  • TL084ID vs TL092CPS
  • TL084ID vs TL088CD
  • TL084ID vs TL087IP
  • TL084ID vs TL084QDRG4
  • TL084ID vs TL084QDR
  • TL084ID vs TL084QDG4
  • TL084ID vs TL084QD
  • TL084ID vs TL084IYDT
  • TL084ID vs TL084IPT
  • TL084ID vs TL084ING4
  • TL084ID vs TL084IN
  • TL084ID vs TL084IN
  • TL084ID vs TL084IDT
  • TL084ID vs TL084IDRG4
  • TL084ID vs TL084IDRE4
  • TL084ID vs TL084IDR
  • TL084ID vs TL084HIPWR
  • TL084ID vs TL084HIDR
  • TL084ID vs TL084CPWR
  • TL084ID vs TL084CPW
  • TL084ID vs TL084CPT
  • TL084ID vs TL084CNSR
  • TL084ID vs TL084CNS
  • TL084ID vs TL084CNG4
  • TL084ID vs TL084CN
  • TL084ID vs TL084CN
  • TL084ID vs TL084CDT
  • TL084ID vs TL084CDRG4
  • TL084ID vs TL084CDRE4
  • TL084ID vs TL084CDR
  • TL084ID vs TL084CDG4
  • TL084ID vs TL084CDE4
  • TL084ID vs TL084CD
  • TL084ID vs TL084CD
  • TL084ID vs TL084BMDT
  • TL084ID vs TL084BMD
  • TL084ID vs TL084BIYDT
  • TL084ID vs TL084BIPT
  • TL084ID vs TL084BIN
  • TL084ID vs TL084BIDT
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!