☰
TL071ID
TL071ID
Last Time Buy
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL071ID Datasheet
History Price: $1.20000
In Stock: 41520
TL071ID Specification
Specification
Part No
TL071ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL071ID Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL071ID Description
The TL071ID is a high-performance operational amplifier (op-amp) manufactured by STMicroelectronics. It is widely used in various applications due to its low noise, high speed, and low distortion characteristics. Below is a detailed introduction to the TL071ID, including its specifications and typical applications.

## Overview

The TL071ID is a single JFET-input operational amplifier that features a low input bias current and a high input impedance. It is designed for a wide range of applications, including audio processing, signal conditioning, and active filtering. The device is known for its excellent performance in terms of gain bandwidth product, slew rate, and low total harmonic distortion.

## Key Features

1. JFET Input Stage: The TL071ID utilizes a JFET input stage, which provides high input impedance and low input bias current, making it suitable for interfacing with high-impedance sources.

2. Low Noise: The op-amp is designed to minimize noise, making it ideal for sensitive applications such as audio and instrumentation.

3. Wide Supply Voltage Range: The TL071ID can operate with a dual power supply ranging from ±5V to ±15V, providing flexibility in various circuit designs.

4. High Gain Bandwidth Product: The device has a gain bandwidth product of approximately 3 MHz, allowing it to maintain performance across a range of frequencies.

5. Slew Rate: The TL071ID features a slew rate of 13 V/µs, which enables it to handle fast signal changes without distortion.

6. Low Total Harmonic Distortion (THD): The op-amp exhibits low THD, making it suitable for high-fidelity audio applications.

## Specifications

Here are the key specifications of the TL071ID:

- Input Offset Voltage: Typically 0.5 mV (max 3 mV)
- Input Bias Current: Typically 30 pA (max 100 pA)
- Input Impedance: 10^12 Ω (typical)
- Common Mode Rejection Ratio (CMRR): 90 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Output Current: 20 mA (min)
- Temperature Range: -40°C to +85°C
- Package Type: DIP-8, SO-8, and others

## Applications

The TL071ID is suitable for a variety of applications, including:

1. Audio Amplifiers: Used in preamplifiers and signal processing circuits to enhance audio signals with minimal distortion.

2. Active Filters: Employed in designing low-pass, high-pass, band-pass, and notch filters for signal conditioning.

3. Instrumentation: Utilized in sensor signal conditioning and data acquisition systems due to its low noise and high accuracy.

4. Voltage Followers: Acts as a buffer to isolate different stages of a circuit while maintaining signal integrity.

5. Comparators: Can be configured as a comparator in various control systems.

## Conclusion

The TL071ID operational amplifier from STMicroelectronics is a versatile and high-performance component suitable for a wide range of electronic applications. Its combination of low noise, high input impedance, and excellent linearity makes it a popular choice among engineers and designers in the fields of audio, instrumentation, and signal processing. Whether used in simple circuits or complex systems, the TL071ID provides reliable performance and precision.
TL071ID Compare Parts
  • TL071ID vs TL092CPS
  • TL071ID vs TL088CD
  • TL071ID vs TL087IP
  • TL071ID vs TL084QDRG4
  • TL071ID vs TL084QDR
  • TL071ID vs TL084QDG4
  • TL071ID vs TL084QD
  • TL071ID vs TL084IYDT
  • TL071ID vs TL084IPT
  • TL071ID vs TL084ING4
  • TL071ID vs TL084IN
  • TL071ID vs TL084IN
  • TL071ID vs TL084IDT
  • TL071ID vs TL084IDRG4
  • TL071ID vs TL084IDRE4
  • TL071ID vs TL084IDR
  • TL071ID vs TL084ID
  • TL071ID vs TL084ID
  • TL071ID vs TL084HIPWR
  • TL071ID vs TL084HIDR
  • TL071ID vs TL084CPWR
  • TL071ID vs TL084CPW
  • TL071ID vs TL084CPT
  • TL071ID vs TL084CNSR
  • TL071ID vs TL084CNS
  • TL071ID vs TL084CNG4
  • TL071ID vs TL084CN
  • TL071ID vs TL084CN
  • TL071ID vs TL084CDT
  • TL071ID vs TL084CDRG4
  • TL071ID vs TL084CDRE4
  • TL071ID vs TL084CDR
  • TL071ID vs TL084CDG4
  • TL071ID vs TL084CDE4
  • TL071ID vs TL084CD
  • TL071ID vs TL084CD
  • TL071ID vs TL084BMDT
  • TL071ID vs TL084BMD
  • TL071ID vs TL084BIYDT
  • TL071ID vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.