☰
TEA2031A
TEA2031A
Obsolete
Description:  IC CORRECTION EAST/WEST 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TEA2031A Datasheet
History Price: Obsolete
In Stock: 41770
TEA2031A Specification
Specification
Part No
TEA2031A
Category
Linear - Video Processing
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deflector Circuit
Applications
Professional Video
Standards
-
Control Interface
Analog Voltage
Voltage - Supply
16V ~ 35V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.