☰
TEA2025D013TR
TEA2025D013TR
Obsolete
Description:  IC AMP AB MONO/STEREO 4.7W 20SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 49230
TEA2025D013TR Specification
Specification
Part No
TEA2025D013TR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
4.7W x 1 @ 8Ohm; 2.4W x 2 @ 8Ohm
Voltage - Supply
3V ~ 12V
Features
Depop, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
TEA2025D013TR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you