☰
TEA2025D
TEA2025D
Obsolete
Description:  IC AMP AB MONO/STEREO 4.7W 20SO
Manufacturer:  STMicroelectronics
Datasheet:   TEA2025D Datasheet
History Price: Obsolete
In Stock: 47830
TEA2025D Specification
Specification
Part No
TEA2025D
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
4.7W x 1 @ 8Ohm; 2.4W x 2 @ 8Ohm
Voltage - Supply
3V ~ 12V
Features
Depop, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
TEA2025D PDF Datasheet
TEA2025D Description
The STMicroelectronics TEA2025D is a versatile integrated circuit designed primarily for use in car radio applications and other audio amplification systems. This device is known for its high performance, low distortion, and efficient power management, making it a popular choice among audio engineers and designers. Below is a detailed overview of the TEA2025D, including its specifications, features, and typical applications.

## Key Features:

1. Dual Power Amplifier: The TEA2025D is a dual power amplifier capable of driving speakers in a bridge configuration, allowing for enhanced audio output.
2. Output Power: It can deliver up to 2 x 10W of output power into a 4-ohm load, making it suitable for driving small to medium-sized speakers.
3. Low Total Harmonic Distortion (THD): The device features low THD, typically around 0.1%, which ensures high-quality audio reproduction with minimal distortion.
4. Wide Supply Voltage Range: The TEA2025D operates over a wide supply voltage range of 8V to 18V, providing flexibility for various power supply configurations.
5. Built-in Thermal Protection: The IC includes thermal shutdown protection, which prevents damage due to overheating, ensuring reliable operation in demanding environments.
6. Short-Circuit Protection: The TEA2025D is designed with short-circuit protection, safeguarding the device and connected components from damage due to excessive current.
7. Low Quiescent Current: The amplifier has a low quiescent current, which is beneficial for battery-powered applications, helping to extend battery life.
8. Integrated Features: The device includes features such as mute and standby functions, allowing for better control over audio output and power consumption.

## Electrical Specifications:

- Output Power: 2 x 10W (at 4Ω load, 14.4V supply)
- Supply Voltage Range: 8V to 18V
- Total Harmonic Distortion (THD): 0.1% (typical)
- Quiescent Current: 20 mA (typical)
- Gain: 26 dB (fixed)
- Frequency Response: 20 Hz to 20 kHz
- Thermal Shutdown Temperature: 150°C (typical)
- Short-Circuit Protection: Yes
- Mute Function: Yes
- Standby Function: Yes

## Applications:

The TEA2025D is suitable for a variety of applications, including:
- Car audio systems
- Portable audio devices
- Home audio amplifiers
- Television and multimedia systems
- Any application requiring efficient audio amplification

## Conclusion:

The STMicroelectronics TEA2025D is a robust and efficient dual power amplifier designed for high-quality audio applications. With its ability to deliver significant output power, low distortion, and integrated protection features, it is an excellent choice for car radios and other audio amplification systems. Its versatility and performance make it a valuable component for audio engineers and designers looking to create reliable and high-fidelity audio solutions.
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you