☰
TDA8174A
TDA8174A
Obsolete
Description:  IC VIDEO 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA8174A Datasheet
History Price: Obsolete
In Stock: 34480
TDA8174A Specification
Specification
Part No
TDA8174A
Category
Linear - Video Processing
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deflector Circuit
Applications
Professional Video
Standards
-
Control Interface
Analog Voltage
Voltage - Supply
10V ~ 30V
Mounting Type
Through Hole
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supplier Device Package
11-Multiwatt
TDA8174A Related Parts
TDA10025HN/C1,518
TDA10025HN/C1,518
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10025HN/C1,551
TDA10025HN/C1,551
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10025HN/C1,557
TDA10025HN/C1,557
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10026HN/C1,518
TDA10026HN/C1,518
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10026HN/C1,551
TDA10026HN/C1,551
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10026HN/C1,557
TDA10026HN/C1,557
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,518
TDA10027HN/C1,518
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,551
TDA10027HN/C1,551
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,557
TDA10027HN/C1,557
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA1175P
TDA1175P
STMicroelectronics
IC VIDEO 16POWERDIP
TDA18211HD/C2,518
TDA18211HD/C2,518
NXP Semiconductors
IC VIDEO SILICON TUNER 64HLFQFN
TDA18211HD/C2,551
TDA18211HD/C2,551
NXP Semiconductors
IC VIDEO SILICON TUNER 64HLFQFN
TDA8174A Compare Parts
  • TDA8174A vs TDA9996HL/C1,551
  • TDA8174A vs TDA9996HL/C1,518
  • TDA8174A vs TDA9995HL/C1,557
  • TDA8174A vs TDA9995HL/C1,551
  • TDA8174A vs TDA9995HL/C1,518
  • TDA8174A vs TDA9989ET/C1,557
  • TDA8174A vs TDA9989ET/C1,551
  • TDA8174A vs TDA9989ET/C1,518
  • TDA8174A vs TDA9984AHW/15C188:
  • TDA8174A vs TDA9984AHW/15C188,
  • TDA8174A vs TDA9984AHW/15/C181518
  • TDA8174A vs TDA9984AHW/15/C130551
  • TDA8174A vs TDA9984AHW/15/C106518
  • TDA8174A vs TDA9983BHW/8/C1:55
  • TDA8174A vs TDA9983BHW/8/C1,55
  • TDA8174A vs TDA9983BHW/8/C1,51
  • TDA8174A vs TDA9983BHW/15/C1;5
  • TDA8174A vs TDA9983BHW/15/C1:5
  • TDA8174A vs TDA9983BHW/15/C1,5
  • TDA8174A vs TDA9981BHL/8/C1;55
  • TDA8174A vs TDA9981BHL/8/C1,55
  • TDA8174A vs TDA9981BHL/8/C1,51
  • TDA8174A vs TDA9981BHL/15/C1;5
  • TDA8174A vs TDA9981BHL/15/C1:5
  • TDA8174A vs TDA9981BHL/15/C1557
  • TDA8174A vs TDA9981BHL/15/C1551
  • TDA8174A vs TDA9981BHL/15/C1518
  • TDA8174A vs TDA9981BHL/15/C1,5
  • TDA8174A vs TDA9981AHL/15C183557
  • TDA8174A vs TDA9981AHL/15C181:
  • TDA8174A vs TDA9981AHL/15C181,
  • TDA8174A vs TDA9981AHL/15/C181518
  • TDA8174A vs TDA9981AHL/15/C181
  • TDA8174A vs TDA9898HN/V3,557
  • TDA8174A vs TDA9898HN/V3,551
  • TDA8174A vs TDA9898HN/V3,518
  • TDA8174A vs TDA9887TS/V4,118
  • TDA8174A vs TDA9887TS/V4,112
  • TDA8174A vs TDA9887T/V4,118
  • TDA8174A vs TDA9887T/V4,112
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you