☰
TDA7498
TDA7498
Obsolete
Description:  IC AMP D STEREO 100W POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   TDA7498 Datasheet
History Price: Obsolete
In Stock: 28810
TDA7498 Specification
Specification
Part No
TDA7498
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
100W x 2 @ 6Ohm
Voltage - Supply
14V ~ 39V
Features
Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPU
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
TDA7498 PDF Datasheet
TDA7498 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7498 Description
The TDA7498 is a high-performance Class-D audio amplifier IC designed by STMicroelectronics. It is specifically engineered for audio amplification applications, offering a combination of high power output, efficiency, and audio fidelity. Below is a detailed overview of the TDA7498, including its features, specifications, and typical applications.

## Overview

The TDA7498 is a dual bridge power amplifier IC that can deliver substantial audio power to speakers, making it suitable for various audio amplification needs. It is part of the Class-D amplifier family, known for its high efficiency and compact size compared to traditional Class-AB amplifiers.

## Key Features

1. High Power Output:
- The TDA7498 is capable of delivering up to 160 watts of continuous power per channel into a 4-ohm load and up to 100 watts per channel into an 8-ohm load. This high power output makes it suitable for driving large speakers or subwoofers in both home and professional audio systems.

2. Class-D Technology:
- As a Class-D amplifier, the TDA7498 operates with high efficiency, typically around 90%. This efficiency reduces power dissipation and heat generation, which minimizes the need for large heatsinks and cooling systems.

3. Low Total Harmonic Distortion (THD):
- The IC offers a low total harmonic distortion of less than 0.1%, ensuring that the audio signal remains clean and true to the source material. This feature contributes to high-quality sound reproduction.

4. Integrated Protection Features:
- The TDA7498 includes several built-in protection mechanisms, such as over-temperature protection, short-circuit protection, and over-current protection. These features enhance the reliability and durability of the amplifier.

5. Wide Supply Voltage Range:
- The amplifier can operate with a supply voltage range from 12V to 36V, providing flexibility in various power supply configurations. This range allows the TDA7498 to be used in a variety of audio systems, from portable speakers to high-power home audio systems.

6. Low Standby Power Consumption:
- The TDA7498 has a low standby power consumption, which contributes to energy efficiency and extends battery life in portable applications.

7. High Signal-to-Noise Ratio (SNR):
- The amplifier provides a high signal-to-noise ratio, typically around 100 dB. This high SNR ensures minimal background noise and interference, resulting in clearer audio output.

8. Compact Package:
- The TDA7498 is available in a compact, surface-mount package, which simplifies the design and integration into various electronic devices.

## Electrical Specifications

- Power Output: Up to 160 W per channel (4 ohms) / 100 W per channel (8 ohms)
- Supply Voltage Range: 12V to 36V
- Total Harmonic Distortion (THD):
TDA7498 Compare Parts
  • TDA7498 vs TDA8954TH/N1,112
  • TDA7498 vs TDA8954J/N1,112
  • TDA7498 vs TDA8953TH/N1,118
  • TDA7498 vs TDA8953TH/N1,112
  • TDA7498 vs TDA8953J/N1,112
  • TDA7498 vs TDA8950TH/N1,118
  • TDA7498 vs TDA8950J/N1,112
  • TDA7498 vs TDA8948J/N1,112
  • TDA7498 vs TDA8947J/N3,112
  • TDA7498 vs TDA8946J/N1,112
  • TDA7498 vs TDA8946AJ/N2,112
  • TDA7498 vs TDA8945S/N1,112
  • TDA7498 vs TDA8944J/N1,112
  • TDA7498 vs TDA8944AJ/N2,112
  • TDA7498 vs TDA8943SF/N1,112
  • TDA7498 vs TDA8942P/N1,112
  • TDA7498 vs TDA8941P/N1,112
  • TDA7498 vs TDA8933T/N1,118
  • TDA7498 vs TDA8933T/N1,112
  • TDA7498 vs TDA8933BTW/N2,518
  • TDA7498 vs TDA8933BTW/N2,512
  • TDA7498 vs TDA8933BTW/N2,118
  • TDA7498 vs TDA8933BTW/N2,112
  • TDA7498 vs TDA8932T/N1,118
  • TDA7498 vs TDA8932T/N1,112
  • TDA7498 vs TDA8932BTW/N2,518
  • TDA7498 vs TDA8932BTW/N2,118
  • TDA7498 vs TDA8932BTW/N2,112
  • TDA7498 vs TDA8932BT/N2,118
  • TDA7498 vs TDA8932BT/N2,112
  • TDA7498 vs TDA8931T/N1,118
  • TDA7498 vs TDA8931T/N1,112
  • TDA7498 vs TDA8925ST/N1,112
  • TDA7498 vs TDA8925J/N1,112
  • TDA7498 vs TDA8924TH/N2,118
  • TDA7498 vs TDA8922TH/N1,518
  • TDA7498 vs TDA8922CTH/N1,118
  • TDA7498 vs TDA8922CTH/N1,112
  • TDA7498 vs TDA8922CJ/N1,112
  • TDA7498 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.