☰
TDA7496
TDA7496
Obsolete
Description:  IC AMP AB STER 5.5W 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7496 Datasheet
History Price: Obsolete
In Stock: 40680
TDA7496 Specification
Specification
Part No
TDA7496
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 8Ohm
Voltage - Supply
10V ~ 32V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
TDA7496 PDF Datasheet
TDA7496 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7496 Description
Overview of STMicroelectronics TDA7496

The STMicroelectronics TDA7496 is a high-performance Class-D audio amplifier designed for driving speakers in various audio applications. This device is particularly well-suited for home audio systems, televisions, and portable audio devices, where efficiency, sound quality, and compact design are essential. The TDA7496 offers a combination of high output power, low distortion, and advanced features, making it a popular choice among audio engineers.

Key Specifications

- Output Power: The TDA7496 can deliver up to 2 x 50 W into an 8-ohm load, making it suitable for driving medium-sized speakers in home audio systems.
- Supply Voltage: The amplifier operates with a supply voltage range of 10 V to 30 V, providing flexibility for various power supply configurations.
- Total Harmonic Distortion (THD): The device features a low total harmonic distortion of less than 0.1% at rated output power, ensuring high sound fidelity and clarity.
- Signal-to-Noise Ratio (SNR): The TDA7496 boasts a high signal-to-noise ratio of 90 dB, which contributes to a clean audio output with minimal background noise.
- Efficiency: The Class-D architecture allows for high efficiency, typically around 90%, which reduces heat generation and power consumption compared to traditional Class AB amplifiers.

Features

- Integrated Protection Circuits: The TDA7496 includes built-in protection features such as over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable operation and longevity of the device.
- Low Standby Power Consumption: The amplifier is designed to consume minimal power in standby mode, making it suitable for energy-efficient applications.
- Thermal Management: The device features thermal shutdown capabilities, which automatically disable the amplifier in case of overheating, protecting both the amplifier and connected speakers.
- Flexible Configuration: The TDA7496 can be configured for various applications, including stereo and mono configurations, allowing for versatility in design.
- Integrated Filter: The amplifier includes an integrated output filter, simplifying the design process and reducing the need for external components.

Applications

The TDA7496 is suitable for a wide range of applications, including:

- Home Audio Systems: Ideal for use in home theater systems and stereo audio setups, providing high-quality sound reproduction.
- Televisions: Employed in modern televisions to drive built-in speakers, enhancing the audio experience for viewers.
- Portable Audio Devices: Used in portable speakers and sound systems, where compact size and efficiency are critical.
- Computer Audio: Suitable for desktop audio systems and gaming setups, delivering powerful sound in a small form factor.
- DIY Audio Projects: Popular among hobbyists and audio enthusiasts for custom audio amplifier projects due to its ease of use and performance.

Package Options

The TDA7496 is available in a compact HTQFP-48 package, which allows for easy integration into various electronic designs while minimizing board space.

Conclusion

The STMicroelectronics TDA7496 is a versatile and high-performance Class-D audio amplifier that meets the demands of modern audio applications. With its combination of high output power, low distortion, and advanced protection features, it is an excellent choice for engineers looking to implement efficient and reliable audio amplification solutions. Whether in home audio systems, televisions, or portable devices, the TDA7496 delivers exceptional sound quality and performance, making it a valuable component in contemporary audio designs. Its robust specifications and features ensure that it can handle a variety of audio tasks while maintaining high fidelity and efficiency.
TDA7496 Compare Parts
  • TDA7496 vs TDA8954TH/N1,112
  • TDA7496 vs TDA8954J/N1,112
  • TDA7496 vs TDA8953TH/N1,118
  • TDA7496 vs TDA8953TH/N1,112
  • TDA7496 vs TDA8953J/N1,112
  • TDA7496 vs TDA8950TH/N1,118
  • TDA7496 vs TDA8950J/N1,112
  • TDA7496 vs TDA8948J/N1,112
  • TDA7496 vs TDA8947J/N3,112
  • TDA7496 vs TDA8946J/N1,112
  • TDA7496 vs TDA8946AJ/N2,112
  • TDA7496 vs TDA8945S/N1,112
  • TDA7496 vs TDA8944J/N1,112
  • TDA7496 vs TDA8944AJ/N2,112
  • TDA7496 vs TDA8943SF/N1,112
  • TDA7496 vs TDA8942P/N1,112
  • TDA7496 vs TDA8941P/N1,112
  • TDA7496 vs TDA8933T/N1,118
  • TDA7496 vs TDA8933T/N1,112
  • TDA7496 vs TDA8933BTW/N2,518
  • TDA7496 vs TDA8933BTW/N2,512
  • TDA7496 vs TDA8933BTW/N2,118
  • TDA7496 vs TDA8933BTW/N2,112
  • TDA7496 vs TDA8932T/N1,118
  • TDA7496 vs TDA8932T/N1,112
  • TDA7496 vs TDA8932BTW/N2,518
  • TDA7496 vs TDA8932BTW/N2,118
  • TDA7496 vs TDA8932BTW/N2,112
  • TDA7496 vs TDA8932BT/N2,118
  • TDA7496 vs TDA8932BT/N2,112
  • TDA7496 vs TDA8931T/N1,118
  • TDA7496 vs TDA8931T/N1,112
  • TDA7496 vs TDA8925ST/N1,112
  • TDA7496 vs TDA8925J/N1,112
  • TDA7496 vs TDA8924TH/N2,118
  • TDA7496 vs TDA8922TH/N1,518
  • TDA7496 vs TDA8922CTH/N1,118
  • TDA7496 vs TDA8922CTH/N1,112
  • TDA7496 vs TDA8922CJ/N1,112
  • TDA7496 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.