☰
TDA7473A
TDA7473A
Obsolete
Description:  IC HALF BRIDGE DRIVER 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7473A Datasheet
History Price: Obsolete
In Stock: 10530
TDA7473A Specification
Specification
Part No
TDA7473A
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (8)
Applications
DC Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
600mA
Voltage - Supply
6V ~ 15V
Voltage - Load
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Short Circuit
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7473A PDF Datasheet
TDA7473A Related Parts
TDA21101G
TDA21101G
Infineon Technologies
IC HALF BRIDGE DRIVER DSO8
TDA21102
TDA21102
Infineon Technologies
IC HALF BRIDGE DRIVER DSO14-3
TDA21103
TDA21103
Infineon Technologies
IC HALF BRIDGE DRIVER DSO14
TDA21201-B7
TDA21201-B7
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO263-7
TDA21201-P7
TDA21201-P7
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO220-7
TDA21201-S7
TDA21201-S7
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO220-7
TDA21201B7T
TDA21201B7T
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO263-7
TDA21201P7
TDA21201P7
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO220-7
TDA21211AUMA1
TDA21211AUMA1
Infineon Technologies
IC HALF BRIDGE DRVR 35A IQFN-40
TDA21220AUMA1
TDA21220AUMA1
Infineon Technologies
IC HALF BRIDGE DRVR 50A IQFN-40
TDA7073A/N4,112
TDA7073A/N4,112
NXP Semiconductors
IC HALF BRIDGE DRVR 600MA 16DIP
TDA7073AT/N4,112
TDA7073AT/N4,112
NXP Semiconductors
IC HALF BRIDGE DRIVER 600MA 16SO
TDA7473A Compare Parts
  • TDA7473A vs TDA7073AT/N4,112
  • TDA7473A vs TDA7073A/N4,112
  • TDA7473A vs TDA21220AUMA1
  • TDA7473A vs TDA21211AUMA1
  • TDA7473A vs TDA21201P7
  • TDA7473A vs TDA21201B7T
  • TDA7473A vs TDA21201-S7
  • TDA7473A vs TDA21201-P7
  • TDA7473A vs TDA21201-B7
  • TDA7473A vs TDA21103
  • TDA7473A vs TDA21102
  • TDA7473A vs TDA21101G
  • TDA7473A vs TDA21471AUMA1
  • TDA7473A vs TDA21232AUMA1
  • TDA7473A vs TDA21231AUMA1
  • TDA7473A vs TDA21215AUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.