☰
TDA7396
TDA7396
Obsolete
Description:  IC AMP AB MONO 65W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7396 Datasheet
History Price: Obsolete
In Stock: 25050
TDA7396 Specification
Specification
Part No
TDA7396
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
65W x 1 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA7396 PDF Datasheet
TDA7396 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7396 Description
Overview of STMicroelectronics TDA7396

The STMicroelectronics TDA7396 is a high-performance audio amplifier designed for automotive and consumer applications. It is a class AB amplifier that provides excellent sound quality and efficiency, making it suitable for use in car audio systems, home audio equipment, and other multimedia applications. The TDA7396 is known for its robust design, low distortion, and high output power, which contribute to an enhanced audio experience.

Key Specifications

- Output Power: 4 x 25 W (at 4 Ω load, 14.4 V supply)
- Supply Voltage Range: 8 V to 18 V
- Total Harmonic Distortion (THD): < 0.1% at 1 W, 1 kHz
- Frequency Response: 20 Hz to 20 kHz
- Damping Factor: > 30 (at 1 kHz)
- Input Sensitivity: 1.5 V (for full output power)
- Protection Features: Short-circuit protection, thermal shutdown, and overvoltage protection
- Package Type: HTSSOP-28 (Thermal Enhanced Thin Shrink Small Outline Package)

Functional Features

- Quad Channel Configuration: The TDA7396 features four independent amplifier channels, allowing for flexible audio system configurations, such as front and rear speaker setups.
- Integrated Volume Control: The amplifier includes an integrated volume control feature, enabling easy adjustment of audio levels without the need for external components.
- Low Noise Operation: The design minimizes noise and interference, ensuring high-quality audio output with minimal background noise.
- High Efficiency: The class AB design provides a good balance between sound quality and power efficiency, reducing heat generation and improving overall system reliability.

Performance Characteristics

The TDA7396 is engineered to deliver high-quality audio performance. With an output power of 4 x 25 W, it can drive multiple speakers effectively, making it ideal for both automotive and home audio applications. The low total harmonic distortion (THD) ensures that the audio output remains clear and faithful to the original sound, while the wide frequency response range allows for accurate reproduction of various audio frequencies.

Integration and Application

Integrating the TDA7396 into audio systems is straightforward due to its compact package and comprehensive feature set. It is suitable for a variety of applications, including:

- Automotive Audio Systems: Used in car stereos and amplifiers to enhance the listening experience.
- Home Audio Equipment: Ideal for use in home theater systems and multi-room audio setups.
- Portable Audio Devices: Can be utilized in battery-powered audio devices due to its efficient power consumption.

Conclusion

The STMicroelectronics TDA7396 is a versatile and powerful audio amplifier that meets the demands of modern audio applications. Its combination of high output power, low distortion, and integrated features makes it an excellent choice for designers looking to implement high-quality audio solutions. With its robust performance and reliability, the TDA7396 continues to be a preferred option in the automotive and consumer audio markets.
TDA7396 Compare Parts
  • TDA7396 vs TDA8954TH/N1,112
  • TDA7396 vs TDA8954J/N1,112
  • TDA7396 vs TDA8953TH/N1,118
  • TDA7396 vs TDA8953TH/N1,112
  • TDA7396 vs TDA8953J/N1,112
  • TDA7396 vs TDA8950TH/N1,118
  • TDA7396 vs TDA8950J/N1,112
  • TDA7396 vs TDA8948J/N1,112
  • TDA7396 vs TDA8947J/N3,112
  • TDA7396 vs TDA8946J/N1,112
  • TDA7396 vs TDA8946AJ/N2,112
  • TDA7396 vs TDA8945S/N1,112
  • TDA7396 vs TDA8944J/N1,112
  • TDA7396 vs TDA8944AJ/N2,112
  • TDA7396 vs TDA8943SF/N1,112
  • TDA7396 vs TDA8942P/N1,112
  • TDA7396 vs TDA8941P/N1,112
  • TDA7396 vs TDA8933T/N1,118
  • TDA7396 vs TDA8933T/N1,112
  • TDA7396 vs TDA8933BTW/N2,518
  • TDA7396 vs TDA8933BTW/N2,512
  • TDA7396 vs TDA8933BTW/N2,118
  • TDA7396 vs TDA8933BTW/N2,112
  • TDA7396 vs TDA8932T/N1,118
  • TDA7396 vs TDA8932T/N1,112
  • TDA7396 vs TDA8932BTW/N2,518
  • TDA7396 vs TDA8932BTW/N2,118
  • TDA7396 vs TDA8932BTW/N2,112
  • TDA7396 vs TDA8932BT/N2,118
  • TDA7396 vs TDA8932BT/N2,112
  • TDA7396 vs TDA8931T/N1,118
  • TDA7396 vs TDA8931T/N1,112
  • TDA7396 vs TDA8925ST/N1,112
  • TDA7396 vs TDA8925J/N1,112
  • TDA7396 vs TDA8924TH/N2,118
  • TDA7396 vs TDA8922TH/N1,518
  • TDA7396 vs TDA8922CTH/N1,118
  • TDA7396 vs TDA8922CTH/N1,112
  • TDA7396 vs TDA8922CJ/N1,112
  • TDA7396 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.