☰
TDA7378
TDA7378
Obsolete
Description:  IC AMP AUDIO PWR FOR CAR RADIO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7378 Datasheet
History Price: Obsolete
In Stock: 19090
TDA7378 Specification
Specification
Part No
TDA7378
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
TDA7378 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7378 Description
The STMicroelectronics TDA7378 is a high-performance audio amplifier designed for automotive and consumer applications. This integrated circuit (IC) is particularly well-suited for driving speakers in car audio systems, home audio systems, and other applications where high-quality sound reproduction is essential. Below is a detailed overview of the specifications, features, and applications of the TDA7378.

## Overview

The TDA7378 is a dual bridge audio amplifier that provides high output power with low distortion, making it ideal for driving speakers in various audio applications. It is designed to operate in a wide range of conditions, ensuring reliable performance in automotive environments. The amplifier features built-in protection mechanisms to safeguard against over-temperature and short-circuit conditions.

## Key Specifications

1. Output Power:
- The TDA7378 can deliver up to 2 x 20 W of output power into a 4-ohm load, making it suitable for driving medium-sized speakers.

2. Supply Voltage:
- The device operates with a supply voltage range of 8 V to 18 V, allowing it to be used in various automotive and consumer applications.

3. Total Harmonic Distortion (THD):
- The THD is typically less than 0.1% at rated output power, ensuring high-fidelity audio reproduction.

4. Frequency Response:
- The amplifier has a frequency response range from 20 Hz to 20 kHz, covering the full range of human hearing.

5. Gain:
- The TDA7378 features a fixed gain of 26 dB, providing sufficient amplification for most audio signals.

6. Protection Features:
- The IC includes built-in thermal shutdown, short-circuit protection, and over-voltage protection to enhance reliability and safety.

7. Input Impedance:
- The input impedance is typically around 20 kΩ, allowing for compatibility with various audio sources.

8. Package Type:
- The TDA7378 is available in a multiwatt package, which facilitates easy mounting on printed circuit boards (PCBs).

9. Operating Temperature Range:
- The device can operate within a temperature range of -40°C to +125°C, making it suitable for automotive applications where temperature extremes are common.

## Features

- High Efficiency: The TDA7378 is designed for high efficiency, which helps reduce power consumption and heat generation, making it suitable for battery-powered applications.
- Low Noise: The amplifier features low noise characteristics, ensuring that audio signals are reproduced clearly without unwanted background noise.
- Integrated Circuit Design: The TDA7378 integrates multiple functions into a single chip, reducing the need for external components and simplifying circuit design.
- Versatile Applications: The amplifier can be used in various applications, including car audio systems, home theater systems, and portable audio devices.

## Applications

The STMicroelectronics TDA7378 is suitable for a wide range of applications, including:

- Automotive Audio Systems: Ideal for use in car radios and amplifiers, providing high-quality sound reproduction for music and voice.
- Home Audio Systems: Used in home theater systems and stereo amplifiers to drive speakers and enhance audio performance.
- Portable Audio Devices: Suitable for battery-operated devices where efficiency and sound quality are critical.
- Consumer Electronics: Employed in various consumer electronics products, such as televisions and multimedia systems, to improve audio output.

## Conclusion

The STMicroelectronics TDA7378 is a versatile and high-performance audio amplifier that offers excellent sound quality and reliability for a variety of applications. With its high output power, low distortion, and built-in protection features, it is well-suited for automotive and consumer audio systems. The combination of efficiency, low noise, and ease of integration makes the TDA7378 an excellent choice for engineers and designers looking to implement effective audio amplification solutions in their products. Whether in a car audio system or a home theater setup, the TDA7378 provides the performance needed to deliver an exceptional listening experience.
TDA7378 Compare Parts
  • TDA7378 vs TDA8954TH/N1,112
  • TDA7378 vs TDA8954J/N1,112
  • TDA7378 vs TDA8953TH/N1,118
  • TDA7378 vs TDA8953TH/N1,112
  • TDA7378 vs TDA8953J/N1,112
  • TDA7378 vs TDA8950TH/N1,118
  • TDA7378 vs TDA8950J/N1,112
  • TDA7378 vs TDA8948J/N1,112
  • TDA7378 vs TDA8947J/N3,112
  • TDA7378 vs TDA8946J/N1,112
  • TDA7378 vs TDA8946AJ/N2,112
  • TDA7378 vs TDA8945S/N1,112
  • TDA7378 vs TDA8944J/N1,112
  • TDA7378 vs TDA8944AJ/N2,112
  • TDA7378 vs TDA8943SF/N1,112
  • TDA7378 vs TDA8942P/N1,112
  • TDA7378 vs TDA8941P/N1,112
  • TDA7378 vs TDA8933T/N1,118
  • TDA7378 vs TDA8933T/N1,112
  • TDA7378 vs TDA8933BTW/N2,518
  • TDA7378 vs TDA8933BTW/N2,512
  • TDA7378 vs TDA8933BTW/N2,118
  • TDA7378 vs TDA8933BTW/N2,112
  • TDA7378 vs TDA8932T/N1,118
  • TDA7378 vs TDA8932T/N1,112
  • TDA7378 vs TDA8932BTW/N2,518
  • TDA7378 vs TDA8932BTW/N2,118
  • TDA7378 vs TDA8932BTW/N2,112
  • TDA7378 vs TDA8932BT/N2,118
  • TDA7378 vs TDA8932BT/N2,112
  • TDA7378 vs TDA8931T/N1,118
  • TDA7378 vs TDA8931T/N1,112
  • TDA7378 vs TDA8925ST/N1,112
  • TDA7378 vs TDA8925J/N1,112
  • TDA7378 vs TDA8924TH/N2,118
  • TDA7378 vs TDA8922TH/N1,518
  • TDA7378 vs TDA8922CTH/N1,118
  • TDA7378 vs TDA8922CTH/N1,112
  • TDA7378 vs TDA8922CJ/N1,112
  • TDA7378 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.