☰
TDA7294HS
TDA7294HS
Active
Description:  IC AMP AB MONO 100W 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7294HS Datasheet
History Price: $11.50000
In Stock: 9045
TDA7294HS Specification
Specification
Part No
TDA7294HS
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
100W x 1 @ 8Ohm
Voltage - Supply
?0V ~ 40V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Horizontal, Bent and Staggered Leads)
TDA7294HS PDF Datasheet
TDA7294HS Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7294HS Description
Overview of STMicroelectronics TDA7294HS

The STMicroelectronics TDA7294HS is a high-performance audio power amplifier designed for driving speakers in various audio applications. This integrated circuit (IC) is particularly well-suited for home audio systems, televisions, and multimedia applications, where high-quality sound reproduction is essential. The TDA7294HS is known for its robustness, efficiency, and ease of use, making it a popular choice among audio engineers and hobbyists alike.

Key Specifications

- Output Power: The TDA7294HS can deliver up to 100 W of output power into a 4-ohm load and 70 W into an 8-ohm load, providing ample power for driving speakers in various configurations.
- Supply Voltage: The amplifier operates with a supply voltage range of +10 V to +30 V, allowing flexibility in design and compatibility with different power supply systems.
- Total Harmonic Distortion (THD): The device features a low THD of < 0.1% at rated power, ensuring high-fidelity audio reproduction with minimal distortion.
- Signal-to-Noise Ratio (SNR): The SNR is rated at > 90 dB, providing a clear and dynamic audio experience by reducing background noise.
- Thermal Protection: The TDA7294HS includes built-in thermal protection, which prevents the amplifier from overheating and ensures reliable operation under varying load conditions.
- Short-Circuit Protection: The amplifier is equipped with short-circuit protection, safeguarding the device from damage in the event of a fault condition.

Features

- Integrated Design: The TDA7294HS is designed as a single-chip solution, which simplifies the design process and reduces the number of external components required.
- Low Noise Operation: The amplifier is designed to operate with low noise levels, making it suitable for high-quality audio applications where clarity is paramount.
- Adjustable Gain: The gain can be adjusted through external resistors, allowing designers to tailor the amplifier's performance to specific applications.
- Easy Implementation: The device is available in a Multiwatt package, which facilitates easy mounting and integration into existing systems.
- High Efficiency: The TDA7294HS operates with high efficiency, minimizing power losses and heat generation, which is particularly beneficial in compact audio systems.

Applications

The TDA7294HS is versatile and can be used in various applications, including:

- Home Audio Systems: Ideal for driving speakers in home theater systems and stereo setups, providing powerful and clear sound.
- Televisions: Used in modern televisions to enhance audio quality and deliver an immersive viewing experience.
- Multimedia Speakers: Suitable for multimedia speaker systems, including computer speakers and portable audio devices.
- DIY Audio Projects: Popular among audio enthusiasts and hobbyists for building custom audio amplifiers and sound systems.

Conclusion

The STMicroelectronics TDA7294HS is a robust and efficient audio power amplifier that offers high output power, low distortion, and integrated protection features, making it an excellent choice for a wide range of audio applications. Its ease of use, combined with high performance and reliability, ensures that it meets the demands of modern audio systems. Whether used in home audio setups, televisions, or DIY projects, the TDA7294HS delivers exceptional sound quality and performance, making it a valuable component in the audio engineering field.
TDA7294HS Compare Parts
  • TDA7294HS vs TDA8954TH/N1,112
  • TDA7294HS vs TDA8954J/N1,112
  • TDA7294HS vs TDA8953TH/N1,118
  • TDA7294HS vs TDA8953TH/N1,112
  • TDA7294HS vs TDA8953J/N1,112
  • TDA7294HS vs TDA8950TH/N1,118
  • TDA7294HS vs TDA8950J/N1,112
  • TDA7294HS vs TDA8948J/N1,112
  • TDA7294HS vs TDA8947J/N3,112
  • TDA7294HS vs TDA8946J/N1,112
  • TDA7294HS vs TDA8946AJ/N2,112
  • TDA7294HS vs TDA8945S/N1,112
  • TDA7294HS vs TDA8944J/N1,112
  • TDA7294HS vs TDA8944AJ/N2,112
  • TDA7294HS vs TDA8943SF/N1,112
  • TDA7294HS vs TDA8942P/N1,112
  • TDA7294HS vs TDA8941P/N1,112
  • TDA7294HS vs TDA8933T/N1,118
  • TDA7294HS vs TDA8933T/N1,112
  • TDA7294HS vs TDA8933BTW/N2,518
  • TDA7294HS vs TDA8933BTW/N2,512
  • TDA7294HS vs TDA8933BTW/N2,118
  • TDA7294HS vs TDA8933BTW/N2,112
  • TDA7294HS vs TDA8932T/N1,118
  • TDA7294HS vs TDA8932T/N1,112
  • TDA7294HS vs TDA8932BTW/N2,518
  • TDA7294HS vs TDA8932BTW/N2,118
  • TDA7294HS vs TDA8932BTW/N2,112
  • TDA7294HS vs TDA8932BT/N2,118
  • TDA7294HS vs TDA8932BT/N2,112
  • TDA7294HS vs TDA8931T/N1,118
  • TDA7294HS vs TDA8931T/N1,112
  • TDA7294HS vs TDA8925ST/N1,112
  • TDA7294HS vs TDA8925J/N1,112
  • TDA7294HS vs TDA8924TH/N2,118
  • TDA7294HS vs TDA8922TH/N1,518
  • TDA7294HS vs TDA8922CTH/N1,118
  • TDA7294HS vs TDA8922CTH/N1,112
  • TDA7294HS vs TDA8922CJ/N1,112
  • TDA7294HS vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.